5-1624112-2 -- 3650 0402 33NH 5% 2K RL AMP - TE CONNECTIVITY
TE Connectivity
3650 0402 33Nh 5% 2K Rl Amp - Te Connectivity
5-1624112-2
Description
3650 0402 33NH 5% 2K RL
Description
3650 0402 33NH 5% 2K RL
Suppliers
3650 0402 33Nh 5% 2K Rl Amp - Te Connectivity
36AC5384
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC5384 |
|
Product Name
|
3650 0402 33Nh 5% 2K Rl Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Termination
IDC / IDT
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
View Details
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
30 AWG
View Details