TE Connectivity Fixed Inductors 5-1624109-2

Description
15nH Unshielded Thin Film Inductor 300mA 1.35Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
15nH Unshielded Thin Film Inductor 300mA 1.35Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5-1624109-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5-1624109-2-ND
Fixed Inductors 5-1624109-2-ND
15nH Unshielded Thin Film Inductor 300mA 1.35Ohm Max 0603 (1608 Metric)

15nH Unshielded Thin Film Inductor 300mA 1.35Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5-1624109-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2624JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-30N 0402CS-30NXJRW , 0402CS-30NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1048420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 150 microH
Lead Style Radial; Radial
View Details