5-1623928-3 -- CFR16 5% 820K AMP - TE CONNECTIVITY
TE Connectivity
Cfr16 5% 820K Amp - Te Connectivity
5-1623928-3
Description
CFR16 5% 820K
Description
CFR16 5% 820K
Suppliers
Cfr16 5% 820K Amp - Te Connectivity
36AC5375
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC5375 |
|
Product Name
|
Cfr16 5% 820K Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers