TE Connectivity Electromechanical Relays & Contactors 5-1618274-5

Description
Configuration Features Contact Arrangement : 1 Form C SPDT-CO Relay Options : Power Switching, RF Rated Electrical Characteristics Coil Resistance (OHM) : 335 Coil Voltage Rating (VDC) : 26.5 Contact Current Rating (AMP) : 8 Contact Switching Voltage (Max) (VDC) : 3.5 Contact Voltage Rating (VDC) : 3.5 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Hex Nut Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Turret Terminals Main Termination & Connection Type : Bifurcated Terminal
Request a Quote
Description
Configuration Features Contact Arrangement : 1 Form C SPDT-CO Relay Options : Power Switching, RF Rated Electrical Characteristics Coil Resistance (OHM) : 335 Coil Voltage Rating (VDC) : 26.5 Contact Current Rating (AMP) : 8 Contact Switching Voltage (Max) (VDC) : 3.5 Contact Voltage Rating (VDC) : 3.5 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Hex Nut Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Turret Terminals Main Termination & Connection Type : Bifurcated Terminal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 5-1618274-5 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
5-1618274-5
Electromechanical Relays & Contactors 5-1618274-5
Configuration Features Contact Arrangement : 1 Form C SPDT-CO Relay Options : Power Switching, RF Rated Electrical Characteristics Coil Resistance (OHM) : 335 Coil Voltage Rating (VDC) : 26.5 Contact Current Rating (AMP) : 8 Contact Switching Voltage (Max) (VDC) : 3.5 Contact Voltage Rating (VDC) : 3.5 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Hex Nut Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Turret Terminals Main Termination & Connection Type : Bifurcated Terminal

Configuration Features


  • Contact Arrangement : 1 Form C SPDT-CO
  • Relay Options : Power Switching, RF Rated

Electrical Characteristics


  • Coil Resistance (OHM) : 335
  • Coil Voltage Rating (VDC) : 26.5
  • Contact Current Rating (AMP) : 8
  • Contact Switching Voltage (Max) (VDC) : 3.5
  • Contact Voltage Rating (VDC) : 3.5

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Hex Nut

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >5 - ≤10

Product Type Features


  • Relay & Contactor Type : High Voltage Relay

Termination Features


  • Coil Termination & Connection Type : Turret Terminals
  • Main Termination & Connection Type : Bifurcated Terminal
Buy Now
Relays - 5-1618274-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, PRESSURIZED, SPDT

RELAY, PRESSURIZED, SPDT

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 5-1618274-5 5-1618274-5
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393811-2 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
General Purpose Relays - 1-1393230-6 - VAST STOCK CO., LIMITED
Specs
Relay Type General
View Details
General Purpose Relays - 1-1415387-1 - VAST STOCK CO., LIMITED
Specs
Relay Type General
View Details
Electromechanical Relays & Contactors - 1-1393224-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers