TE Connectivity Protective Relays 5-1618112-0

Description
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (Max) (AMP) : 5 Type of Control : Potentiometer Adjustable Dimensions Product Height : 76.2 MM  [3 INCH ] Product Length : 88.9 MM  [3.5 INCH ] Product Width : 98.29 MM  [3.87 INCH ] Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 525 Operation/Applicatio n Mode of Operation : Adjustable Drop-Out Product Type Features Phase : Single Protection Function : Undervoltage Relay Connection Type : Terminals Relay Options : Time Delay Terminal Configuration : Screw Terminals Signal Characteristics Frequency Adjustment (HZ) : 50 - 400 Usage Conditions Operating Temperature Range (DEGC) : -20 - 65
Request a Quote
Description
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (Max) (AMP) : 5 Type of Control : Potentiometer Adjustable Dimensions Product Height : 76.2 MM  [3 INCH ] Product Length : 88.9 MM  [3.5 INCH ] Product Width : 98.29 MM  [3.87 INCH ] Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 525 Operation/Applicatio n Mode of Operation : Adjustable Drop-Out Product Type Features Phase : Single Protection Function : Undervoltage Relay Connection Type : Terminals Relay Options : Time Delay Terminal Configuration : Screw Terminals Signal Characteristics Frequency Adjustment (HZ) : 50 - 400 Usage Conditions Operating Temperature Range (DEGC) : -20 - 65
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Protective Relays - 5-1618112-0 - TE Connectivity
Berwyn, PA, United States
Protective Relays
5-1618112-0
Protective Relays 5-1618112-0
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (Max) (AMP) : 5 Type of Control : Potentiometer Adjustable Dimensions Product Height : 76.2 MM  [3 INCH ] Product Length : 88.9 MM  [3.5 INCH ] Product Width : 98.29 MM  [3.87 INCH ] Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 525 Operation/Applicatio n Mode of Operation : Adjustable Drop-Out Product Type Features Phase : Single Protection Function : Undervoltage Relay Connection Type : Terminals Relay Options : Time Delay Terminal Configuration : Screw Terminals Signal Characteristics Frequency Adjustment (HZ) : 50 - 400 Usage Conditions Operating Temperature Range (DEGC) : -20 - 65

Contact Features


  • Contact Arrangement : 1 N.C & 1 N.O
  • Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C
  • Contact Current Rating (Max) (AMP) : 5
  • Type of Control : Potentiometer Adjustable

Dimensions


  • Product Height : 76.2 MM  [3 INCH ]
  • Product Length : 88.9 MM  [3.5 INCH ]
  • Product Width : 98.29 MM  [3.87 INCH ]

Electrical Characteristics


  • Actuating System : AC
  • Input Voltage (VAC) : 525

Operation/Application


  • Mode of Operation : Adjustable Drop-Out

Product Type Features


  • Phase : Single
  • Protection Function : Undervoltage
  • Relay Connection Type : Terminals
  • Relay Options : Time Delay
  • Terminal Configuration : Screw Terminals

Signal Characteristics


  • Frequency Adjustment (HZ) : 50 - 400

Usage Conditions


  • Operating Temperature Range (DEGC) : -20 - 65
Buy Now
Relays - 5-1618112-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
WILMAR UNDERVOLTAGE

WILMAR UNDERVOLTAGE

Buy Now
Relays - 5-1618112-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
WILMAR UNDERVOLTAGE

WILMAR UNDERVOLTAGE

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 5-1618112-0 5-1618112-0
Product Name Protective Relays Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

TO-5/.100 Grid Relays - 1-1617572-7 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 12 volts
View Details
Electromechanical Relays & Contactors - 1-1415060-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 122 F (-25 to 50 C)
AC Voltage 250 volts
View Details
5 suppliers
Mini Relays - 1-1393302-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
DC Coil Voltage 12 volts
Resistance 72 ohms
View Details
3 suppliers
Signal Relays - 1422002-8 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
4 suppliers