TE Connectivity Protective Relays 5-1618108-9

Description
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Current Rating (Max) (AMP) : 5 Dimensions Product Height : 76.2 MM  [3 INCH ] Product Length : 107.95 MM  [4.25 INCH ] Product Width : 114.3 MM  [4.5 INCH ] Electrical Characteristics Input Voltage (VAC) : 240 Product Type Features Phase : Three Relay Connection Type : Terminals Relay Options : Time Delay Terminal Configuration : Screw Terminals
Request a Quote
Description
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Current Rating (Max) (AMP) : 5 Dimensions Product Height : 76.2 MM  [3 INCH ] Product Length : 107.95 MM  [4.25 INCH ] Product Width : 114.3 MM  [4.5 INCH ] Electrical Characteristics Input Voltage (VAC) : 240 Product Type Features Phase : Three Relay Connection Type : Terminals Relay Options : Time Delay Terminal Configuration : Screw Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Protective Relays - 5-1618108-9 - TE Connectivity
Berwyn, PA, United States
Protective Relays
5-1618108-9
Protective Relays 5-1618108-9
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Current Rating (Max) (AMP) : 5 Dimensions Product Height : 76.2 MM  [3 INCH ] Product Length : 107.95 MM  [4.25 INCH ] Product Width : 114.3 MM  [4.5 INCH ] Electrical Characteristics Input Voltage (VAC) : 240 Product Type Features Phase : Three Relay Connection Type : Terminals Relay Options : Time Delay Terminal Configuration : Screw Terminals

Contact Features


  • Contact Arrangement : 1 N.C & 1 N.O
  • Contact Current Rating (Max) (AMP) : 5

Dimensions


  • Product Height : 76.2 MM  [3 INCH ]
  • Product Length : 107.95 MM  [4.25 INCH ]
  • Product Width : 114.3 MM  [4.5 INCH ]

Electrical Characteristics


  • Input Voltage (VAC) : 240

Product Type Features


  • Phase : Three
  • Relay Connection Type : Terminals
  • Relay Options : Time Delay
  • Terminal Configuration : Screw Terminals
Buy Now
Relays - 5-1618108-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
WILMAR OVERVOLTAGE

WILMAR OVERVOLTAGE

Buy Now
Relays - 5-1618108-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
WILMAR OVERVOLTAGE

WILMAR OVERVOLTAGE

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 5-1618108-9 5-1618108-9
Product Name Protective Relays Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1393793-2 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
Protective Relays - 1-1618108-9 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -4 to 149 F (-20 to 65 C)
View Details
2 suppliers
Signal Relays - 1393819-4 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
TO-5/.100 Grid Relays - 1-1617572-7 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 12 volts
View Details