TE Connectivity Protective Relays 5-1618108-5

Description
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (AMP) : 5 Type of Control : Potentiometer Adjustable Dimensions Product Height : 76.2 MM  [3 INCH ] Product Length : 107.95 MM  [4.25 INCH ] Product Width : 114.3 MM  [4.5 INCH ] Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 120 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Mode of Operation : Adjustable Pick-Up Product Type Features Phase : Three Protection Function : Overvoltage Relay Options : Time Delay Signal Characteristics Frequency Adjustment (HZ) : 50 - 400 Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range (DEGC) : -40 - 70
Request a Quote
Description
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (AMP) : 5 Type of Control : Potentiometer Adjustable Dimensions Product Height : 76.2 MM  [3 INCH ] Product Length : 107.95 MM  [4.25 INCH ] Product Width : 114.3 MM  [4.5 INCH ] Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 120 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Mode of Operation : Adjustable Pick-Up Product Type Features Phase : Three Protection Function : Overvoltage Relay Options : Time Delay Signal Characteristics Frequency Adjustment (HZ) : 50 - 400 Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range (DEGC) : -40 - 70
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Protective Relays - 5-1618108-5 - TE Connectivity
Berwyn, PA, United States
Protective Relays
5-1618108-5
Protective Relays 5-1618108-5
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (AMP) : 5 Type of Control : Potentiometer Adjustable Dimensions Product Height : 76.2 MM  [3 INCH ] Product Length : 107.95 MM  [4.25 INCH ] Product Width : 114.3 MM  [4.5 INCH ] Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 120 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Mode of Operation : Adjustable Pick-Up Product Type Features Phase : Three Protection Function : Overvoltage Relay Options : Time Delay Signal Characteristics Frequency Adjustment (HZ) : 50 - 400 Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range (DEGC) : -40 - 70

Contact Features


  • Contact Arrangement : 1 N.C & 1 N.O
  • Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C
  • Contact Current Rating (AMP) : 5
  • Type of Control : Potentiometer Adjustable

Dimensions


  • Product Height : 76.2 MM  [3 INCH ]
  • Product Length : 107.95 MM  [4.25 INCH ]
  • Product Width : 114.3 MM  [4.5 INCH ]

Electrical Characteristics


  • Actuating System : AC
  • Input Voltage (VAC) : 120

Mechanical Attachment


  • Product Mount Type : Panel
  • Product Mounting Feature Type : Flange with Mounting Holes

Operation/Application


  • Mode of Operation : Adjustable Pick-Up

Product Type Features


  • Phase : Three
  • Protection Function : Overvoltage
  • Relay Options : Time Delay

Signal Characteristics


  • Frequency Adjustment (HZ) : 50 - 400

Termination Features


  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 70
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 5-1618108-5
Product Name Protective Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Relay Type General
DC Coil Voltage 110 volts
View Details
TO-5/.100 Grid Relays - 1-1617569-2 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 18 volts
View Details
4 suppliers
Protective Relays - 1-1618105-7 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
View Details
2 suppliers