Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (Max) (AMP) : 5 Type of Control : Potentiometer Adjustable
Dimensions Product Height : 76.2 MM [3 INCH ] Product Length : 107.95 MM [4.25 INCH ] Product Width : 114.3 MM [4.5 INCH ]
Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 208
Operation/Applicatio
n Mode of Operation : Adjustable Pick-Up
Product Type Features Phase : Single Protection Function : Overvoltage Relay Connection Type : Terminals Relay Options : Time Delay Terminal Configuration : Screw Terminals
Signal Characteristics Frequency Adjustment (HZ) : 50 - 400
Usage Conditions Operating Temperature Range (DEGC) : -40 - 70
Contact Features
- Contact Arrangement : 1 N.C & 1 N.O
- Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C
- Contact Current Rating (Max) (AMP) : 5
- Type of Control : Potentiometer Adjustable
Dimensions
- Product Height : 76.2 MM [3 INCH ]
- Product Length : 107.95 MM [4.25 INCH ]
- Product Width : 114.3 MM [4.5 INCH ]
Electrical Characteristics
- Actuating System : AC
- Input Voltage (VAC) : 208
Operation/Application
- Mode of Operation : Adjustable Pick-Up
Product Type Features
- Phase : Single
- Protection Function : Overvoltage
- Relay Connection Type : Terminals
- Relay Options : Time Delay
- Terminal Configuration : Screw Terminals
Signal Characteristics
- Frequency Adjustment (HZ) : 50 - 400
Usage Conditions
- Operating Temperature Range (DEGC) : -40 - 70