TE Connectivity Protective Relays 5-1618071-7

Description
Contact Features Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Protective Relay Contact Arrangement : 1 N.C & 1 N.O Protective Relay Contact Current Rating (AMP) : 5 Electrical Characteristics Actuating System : DC Protective Relay Input Voltage (VDC) : 250 Mechanical Attachment Protective Relay Mounting Type : Flanged Product Type Features Phase : Single Product Type : Relay Protection Function : Over/Undervoltage Relay Type : Protective Relay Time Delay : Without
Request a Quote
Description
Contact Features Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Protective Relay Contact Arrangement : 1 N.C & 1 N.O Protective Relay Contact Current Rating (AMP) : 5 Electrical Characteristics Actuating System : DC Protective Relay Input Voltage (VDC) : 250 Mechanical Attachment Protective Relay Mounting Type : Flanged Product Type Features Phase : Single Product Type : Relay Protection Function : Over/Undervoltage Relay Type : Protective Relay Time Delay : Without
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Protective Relays - 5-1618071-7 - TE Connectivity
Berwyn, PA, United States
Protective Relays
5-1618071-7
Protective Relays 5-1618071-7
Contact Features Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Protective Relay Contact Arrangement : 1 N.C & 1 N.O Protective Relay Contact Current Rating (AMP) : 5 Electrical Characteristics Actuating System : DC Protective Relay Input Voltage (VDC) : 250 Mechanical Attachment Protective Relay Mounting Type : Flanged Product Type Features Phase : Single Product Type : Relay Protection Function : Over/Undervoltage Relay Type : Protective Relay Time Delay : Without

Contact Features


  • Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C
  • Protective Relay Contact Arrangement : 1 N.C & 1 N.O
  • Protective Relay Contact Current Rating (AMP) : 5

Electrical Characteristics


  • Actuating System : DC
  • Protective Relay Input Voltage (VDC) : 250

Mechanical Attachment


  • Protective Relay Mounting Type : Flanged

Product Type Features


  • Phase : Single
  • Product Type : Relay
  • Protection Function : Over/Undervoltage
  • Relay Type : Protective Relay
  • Time Delay : Without
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 5-1618071-7
Product Name Protective Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393774-7 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
Signal Relays - 1-1393793-9 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Power Relays - 1-1393116-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 185 F (-45 to 85 C)
DC Power 1.25 watts
View Details
2 suppliers
Mid-Range Relays - 1-1617804-7 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
View Details