TE Connectivity Protective Relays 5-1618071-6

Description
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (Max) (AMP) : 5 Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 230 Product Type Features Phase : Single Protection Function : Over/Undervoltage
Request a Quote
Description
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (Max) (AMP) : 5 Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 230 Product Type Features Phase : Single Protection Function : Over/Undervoltage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Protective Relays - 5-1618071-6 - TE Connectivity
Berwyn, PA, United States
Protective Relays
5-1618071-6
Protective Relays 5-1618071-6
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (Max) (AMP) : 5 Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 230 Product Type Features Phase : Single Protection Function : Over/Undervoltage

Contact Features


  • Contact Arrangement : 1 N.C & 1 N.O
  • Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C
  • Contact Current Rating (Max) (AMP) : 5

Electrical Characteristics


  • Actuating System : AC
  • Input Voltage (VAC) : 230

Product Type Features


  • Phase : Single
  • Protection Function : Over/Undervoltage
Buy Now
Relays - 5-1618071-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
WILMAR OVER/UNDERVOLTAG

WILMAR OVER/UNDERVOLTAG

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 5-1618071-6 5-1618071-6
Product Name Protective Relays Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393793-4 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
TO-5/.100 Grid Relays - 1617599-2 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 9 volts
View Details
Electromechanical Relays & Contactors - 1-1393118-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.2 watts
View Details
4 suppliers