TE Connectivity Protective Relays 5-1618065-8

Description
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (Max) (AMP) : .5 Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 200 Operation/Applicatio n Mode of Operation : Adjustable Pick-Up Product Type Features Phase : Three Protection Function : Dead Bus Type Relay Connection Type : Terminals Terminal Configuration : Screw Terminals
Request a Quote
Description
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (Max) (AMP) : .5 Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 200 Operation/Applicatio n Mode of Operation : Adjustable Pick-Up Product Type Features Phase : Three Protection Function : Dead Bus Type Relay Connection Type : Terminals Terminal Configuration : Screw Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Protective Relays - 5-1618065-8 - TE Connectivity
Berwyn, PA, United States
Protective Relays
5-1618065-8
Protective Relays 5-1618065-8
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (Max) (AMP) : .5 Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 200 Operation/Applicatio n Mode of Operation : Adjustable Pick-Up Product Type Features Phase : Three Protection Function : Dead Bus Type Relay Connection Type : Terminals Terminal Configuration : Screw Terminals

Contact Features


  • Contact Arrangement : 1 N.C & 1 N.O
  • Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C
  • Contact Current Rating (Max) (AMP) : .5

Electrical Characteristics


  • Actuating System : AC
  • Input Voltage (VAC) : 200

Operation/Application


  • Mode of Operation : Adjustable Pick-Up

Product Type Features


  • Phase : Three
  • Protection Function : Dead Bus Type
  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals
Buy Now
Relays - 5-1618065-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, SYNCHRONIZING CHECK

RELAY, SYNCHRONIZING CHECK

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
1880Db-8X=Relay, Synchronizing Check Amp Te Connectivity - 90AJ0217 - Newark, An Avnet Company
Chicago, IL, United States
1880Db-8X=Relay, Synchronizing Check Amp Te Connectivity
90AJ0217
1880Db-8X=Relay, Synchronizing Check Amp Te Connectivity 90AJ0217
1880DB-8X=RELAY, SYNCHRONIZING CHECK

1880DB-8X=RELAY, SYNCHRONIZING CHECK

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 5-1618065-8 5-1618065-8 90AJ0217
Product Name Protective Relays Relays 1880Db-8X=Relay, Synchronizing Check Amp Te Connectivity
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393117-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2.1 VA
View Details
2 suppliers
TO-5/.100 Grid Relays - 1-1617600-6 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 5 volts
View Details
Electromechanical Relays & Contactors - 1-1618108-5 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1415020-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers