TE Connectivity Protective Relays 5-1618065-7

Description
Contact Features Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Protective Relay Contact Arrangement : 1 N.C & 1 N.O Protective Relay Contact Current Rating (AMP) : 5 Dimensions Dimensions (L x W x H) (Approximate) : 117.47 x 123.82 x 76.2 MM  [4.625 x 4.875 x 3 INCH ] Electrical Characteristics Actuating System : AC Protective Relay Input Voltage (VAC) : 277 Mechanical Attachment Protective Relay Mounting Type : Flanged Operation/Applicatio n Mode of Operation : Adjustable Pick-Up Product Type Features Phase : Three Product Type : Relay Protection Function : Paralleling Relay Type : Protective Relay Time Delay : Without Signal Characteristics Frequency Adjustment (HZ) : 50 - 500 Usage Conditions Operating Temperature Range (DEGC) : -25 - 70
Request a Quote
Description
Contact Features Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Protective Relay Contact Arrangement : 1 N.C & 1 N.O Protective Relay Contact Current Rating (AMP) : 5 Dimensions Dimensions (L x W x H) (Approximate) : 117.47 x 123.82 x 76.2 MM  [4.625 x 4.875 x 3 INCH ] Electrical Characteristics Actuating System : AC Protective Relay Input Voltage (VAC) : 277 Mechanical Attachment Protective Relay Mounting Type : Flanged Operation/Applicatio n Mode of Operation : Adjustable Pick-Up Product Type Features Phase : Three Product Type : Relay Protection Function : Paralleling Relay Type : Protective Relay Time Delay : Without Signal Characteristics Frequency Adjustment (HZ) : 50 - 500 Usage Conditions Operating Temperature Range (DEGC) : -25 - 70
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Protective Relays - 5-1618065-7 - TE Connectivity
Berwyn, PA, United States
Protective Relays
5-1618065-7
Protective Relays 5-1618065-7
Contact Features Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Protective Relay Contact Arrangement : 1 N.C & 1 N.O Protective Relay Contact Current Rating (AMP) : 5 Dimensions Dimensions (L x W x H) (Approximate) : 117.47 x 123.82 x 76.2 MM  [4.625 x 4.875 x 3 INCH ] Electrical Characteristics Actuating System : AC Protective Relay Input Voltage (VAC) : 277 Mechanical Attachment Protective Relay Mounting Type : Flanged Operation/Applicatio n Mode of Operation : Adjustable Pick-Up Product Type Features Phase : Three Product Type : Relay Protection Function : Paralleling Relay Type : Protective Relay Time Delay : Without Signal Characteristics Frequency Adjustment (HZ) : 50 - 500 Usage Conditions Operating Temperature Range (DEGC) : -25 - 70

Contact Features


  • Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C
  • Protective Relay Contact Arrangement : 1 N.C & 1 N.O
  • Protective Relay Contact Current Rating (AMP) : 5

Dimensions


  • Dimensions (L x W x H) (Approximate) : 117.47 x 123.82 x 76.2 MM  [4.625 x 4.875 x 3 INCH ]

Electrical Characteristics


  • Actuating System : AC
  • Protective Relay Input Voltage (VAC) : 277

Mechanical Attachment


  • Protective Relay Mounting Type : Flanged

Operation/Application


  • Mode of Operation : Adjustable Pick-Up

Product Type Features


  • Phase : Three
  • Product Type : Relay
  • Protection Function : Paralleling
  • Relay Type : Protective Relay
  • Time Delay : Without

Signal Characteristics


  • Frequency Adjustment (HZ) : 50 - 500

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 70
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 5-1618065-7
Product Name Protective Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393225-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers
Signal Relays - 1-1393774-5 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
2 suppliers
TO-5/.100 Grid Relays - 1-1617601-1 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 12 volts
View Details
Electromechanical Relays & Contactors - 1-1393105-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2 VA
View Details
3 suppliers