TE Connectivity Electromechanical Relays & Contactors 5-1617822-9

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : Without Contact Arrangement : 3 Form X 3PST-NO-DM Electrical Characteristics Coil Resistance (OHM) : 164.96 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 60 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : D-Sub
Request a Quote
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : Without Contact Arrangement : 3 Form X 3PST-NO-DM Electrical Characteristics Coil Resistance (OHM) : 164.96 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 60 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : D-Sub
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 5-1617822-9 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
5-1617822-9
Electromechanical Relays & Contactors 5-1617822-9
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : Without Contact Arrangement : 3 Form X 3PST-NO-DM Electrical Characteristics Coil Resistance (OHM) : 164.96 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 60 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : D-Sub

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Auxiliary Switch Contact Arrangement : Without
  • Contact Arrangement : 3 Form X 3PST-NO-DM

Electrical Characteristics


  • Coil Resistance (OHM) : 164.96
  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 60

Mechanical Attachment


  • Product Mount Type : Socket Mount

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >50 - ≤200

Product Type Features


  • Relay & Contactor Type : General Purpose Contactor

Termination Features


  • Coil Termination & Connection Type : D-Sub
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 5-1617822-9
Product Name Electromechanical Relays & Contactors
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393303-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 221 F (-40 to 105 C)
DC Voltage 32 volts
View Details
Electromechanical Relays & Contactors - 1-1415540-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
7 suppliers
Electromechanical Relays & Contactors - 1-1393224-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers