TE Connectivity Mid-Range Relays 5-1617819-4

Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Base Material : Silver Cadmium Oxide Contact Current Rating (Max) (AMP) : 15 Terminal Plating : Gold Electrical Characteristics Actuating System : DC Coil Magnetic System : Polarized, Monostable Coil Resistance (OHM) : 320 Coil Voltage Rating (VDC) : 28 Contact Switching Voltage (Max) (VAC) : 200, 115 Shock Resistance : 200G's, 6ms Vibration Resistance : 30G's, 33 - 3000Hz Mechanical Attachment Product Mount Type : Printed Circuit Board Product Mounting Feature Type : Post Polarization Product Type Features Enclosure Type : Hermetically Sealed Relay Options : Back EMF Suppression, Coil Suppression Diode Terminal Configuration : Socket Pins Usage Conditions Operating Temperature Range (DEGC) : -70 - 125
Request a Quote
Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Base Material : Silver Cadmium Oxide Contact Current Rating (Max) (AMP) : 15 Terminal Plating : Gold Electrical Characteristics Actuating System : DC Coil Magnetic System : Polarized, Monostable Coil Resistance (OHM) : 320 Coil Voltage Rating (VDC) : 28 Contact Switching Voltage (Max) (VAC) : 200, 115 Shock Resistance : 200G's, 6ms Vibration Resistance : 30G's, 33 - 3000Hz Mechanical Attachment Product Mount Type : Printed Circuit Board Product Mounting Feature Type : Post Polarization Product Type Features Enclosure Type : Hermetically Sealed Relay Options : Back EMF Suppression, Coil Suppression Diode Terminal Configuration : Socket Pins Usage Conditions Operating Temperature Range (DEGC) : -70 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mid-Range Relays - 5-1617819-4 - TE Connectivity
Berwyn, PA, United States
Mid-Range Relays
5-1617819-4
Mid-Range Relays 5-1617819-4
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Base Material : Silver Cadmium Oxide Contact Current Rating (Max) (AMP) : 15 Terminal Plating : Gold Electrical Characteristics Actuating System : DC Coil Magnetic System : Polarized, Monostable Coil Resistance (OHM) : 320 Coil Voltage Rating (VDC) : 28 Contact Switching Voltage (Max) (VAC) : 200, 115 Shock Resistance : 200G's, 6ms Vibration Resistance : 30G's, 33 - 3000Hz Mechanical Attachment Product Mount Type : Printed Circuit Board Product Mounting Feature Type : Post Polarization Product Type Features Enclosure Type : Hermetically Sealed Relay Options : Back EMF Suppression, Coil Suppression Diode Terminal Configuration : Socket Pins Usage Conditions Operating Temperature Range (DEGC) : -70 - 125

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Contact Base Material : Silver Cadmium Oxide
  • Contact Current Rating (Max) (AMP) : 15
  • Terminal Plating : Gold

Electrical Characteristics


  • Actuating System : DC
  • Coil Magnetic System : Polarized, Monostable
  • Coil Resistance (OHM) : 320
  • Coil Voltage Rating (VDC) : 28
  • Contact Switching Voltage (Max) (VAC) : 200, 115
  • Shock Resistance : 200G's, 6ms
  • Vibration Resistance : 30G's, 33 - 3000Hz

Mechanical Attachment


  • Product Mount Type : Printed Circuit Board
  • Product Mounting Feature Type : Post Polarization

Product Type Features


  • Enclosure Type : Hermetically Sealed
  • Relay Options : Back EMF Suppression, Coil Suppression Diode
  • Terminal Configuration : Socket Pins

Usage Conditions


  • Operating Temperature Range (DEGC) : -70 - 125
Buy Now
Relays - 5-1617819-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Mid Range Relays

Mid Range Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 5-1617819-4 5-1617819-4
Product Name Mid-Range Relays Relays
Poles Double Pole (DP)
Throw Double Throw
Approvals Not Yet Reviewed for EU ELV
Operating Temp -94 to 257 F (-70 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393779-0 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
Electromechanical Relays & Contactors - 1-1393212-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 600 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393243-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
TO-5/.100 Grid Relays - 1-1617599-5 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 5 volts
View Details