TE Connectivity Electromechanical Relays & Contactors 5-1617818-1

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : 2PST NO Contact Arrangement : 3 Form X 3PST-NO-DM Electrical Characteristics Coil Resistance (OHM) : 164.96 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 60 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : D-Sub
Request a Quote
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : 2PST NO Contact Arrangement : 3 Form X 3PST-NO-DM Electrical Characteristics Coil Resistance (OHM) : 164.96 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 60 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : D-Sub
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5-1617818-1 is a socket-mounted electromechanical relay with a 28 V DC coil and a contact current rating of 60 A at 28 V DC. It features three normally open contacts, a coil resistance of 158.14 ohms, an operate time of 20 ms maximum, and a release time of 15 ms maximum. Contact voltage drop is 125 mV at 60 A. The relay is environmentally sealed and meets a hi-pot test of 1500 V rms between all points, except 1000 V rms between coil and case. Insulation resistance is minimum 100 M ohms at 500 V DC. Contact force for the main normally open contacts ranges from 123 to 127 grams, with a contact gap of 0.028 inches at six locations. The coil requires a pull-in voltage of 8.5 V DC maximum and a drop-out voltage of 2.5 V DC minimum.

Datasheet Summary
Powered by GS/AI

The 5-1617818-1 is a socket-mounted electromechanical relay with a 28 V DC coil and a contact current rating of 60 A at 28 V DC. It features three normally open contacts, a coil resistance of 158.14 ohms, an operate time of 20 ms maximum, and a release time of 15 ms maximum. Contact voltage drop is 125 mV at 60 A. The relay is environmentally sealed and meets a hi-pot test of 1500 V rms between all points, except 1000 V rms between coil and case. Insulation resistance is minimum 100 M ohms at 500 V DC. Contact force for the main normally open contacts ranges from 123 to 127 grams, with a contact gap of 0.028 inches at six locations. The coil requires a pull-in voltage of 8.5 V DC maximum and a drop-out voltage of 2.5 V DC minimum.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 5-1617818-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
5-1617818-1
Electromechanical Relays & Contactors 5-1617818-1
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : 2PST NO Contact Arrangement : 3 Form X 3PST-NO-DM Electrical Characteristics Coil Resistance (OHM) : 164.96 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 60 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : D-Sub

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Auxiliary Switch Contact Arrangement : 2PST NO
  • Contact Arrangement : 3 Form X 3PST-NO-DM

Electrical Characteristics


  • Coil Resistance (OHM) : 164.96
  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 60

Mechanical Attachment


  • Product Mount Type : Socket Mount

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >50 - ≤200

Product Type Features


  • Relay & Contactor Type : General Purpose Contactor

Termination Features


  • Coil Termination & Connection Type : D-Sub
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 5-1617818-1
Product Name Electromechanical Relays & Contactors
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393118-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.12 watts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393139-4 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp 32 to 149 F (0.0 to 65 C)
AC Power 0.0400 VA
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393779-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 125 volts
View Details
3 suppliers
Power Relays - 1-1393115-6 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details