TE Connectivity Electromechanical Relays & Contactors 5-1617818-0

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 3 Form X 3PST-NO-DM Relay Options : Auxiliary Contacts, Back EMF Suppression Electrical Characteristics Coil Resistance (OHM) : 160 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 60 Contact Switching Voltage (Max) (VAC) : 115 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 50G's, 11ms Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : 10-32 UNF-2A Stud Main Termination & Connection Type : 10-32 UNF-2A Stud Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 3 Form X 3PST-NO-DM Relay Options : Auxiliary Contacts, Back EMF Suppression Electrical Characteristics Coil Resistance (OHM) : 160 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 60 Contact Switching Voltage (Max) (VAC) : 115 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 50G's, 11ms Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : 10-32 UNF-2A Stud Main Termination & Connection Type : 10-32 UNF-2A Stud Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5-1617818-0 is a chassis-mounted electromechanical relay with a 28 VDC coil, designed for high-current switching applications. It features a 3PST-NO contact configuration with a 60 A contact current rating and a contact voltage drop of 125 mV at 60 A and 28 VDC. The relay operates with a maximum coil resistance of 158.14 ohms, an operate time of 20 ms, and a release time of 15 ms. Contact make bounce is limited to 2.0 ms. It meets a 1500 Vrms hi-pot requirement across all points except 1000 Vrms from coil to case, and has a minimum insulation resistance of 100 MΩ at 500 VDC. The part includes auxiliary contacts and back EMF suppression. Termination is via 10-32 UNF-2A studs for both coil and main contacts. It is environmentally sealed and rated for an operating temperature range of -70°C to 125°C.

Datasheet Summary
Powered by GS/AI

The 5-1617818-0 is a chassis-mounted electromechanical relay with a 28 VDC coil, designed for high-current switching applications. It features a 3PST-NO contact configuration with a 60 A contact current rating and a contact voltage drop of 125 mV at 60 A and 28 VDC. The relay operates with a maximum coil resistance of 158.14 ohms, an operate time of 20 ms, and a release time of 15 ms. Contact make bounce is limited to 2.0 ms. It meets a 1500 Vrms hi-pot requirement across all points except 1000 Vrms from coil to case, and has a minimum insulation resistance of 100 MΩ at 500 VDC. The part includes auxiliary contacts and back EMF suppression. Termination is via 10-32 UNF-2A studs for both coil and main contacts. It is environmentally sealed and rated for an operating temperature range of -70°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 5-1617818-0 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
5-1617818-0
Electromechanical Relays & Contactors 5-1617818-0
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 3 Form X 3PST-NO-DM Relay Options : Auxiliary Contacts, Back EMF Suppression Electrical Characteristics Coil Resistance (OHM) : 160 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 60 Contact Switching Voltage (Max) (VAC) : 115 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 50G's, 11ms Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : 10-32 UNF-2A Stud Main Termination & Connection Type : 10-32 UNF-2A Stud Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Contact Arrangement : 3 Form X 3PST-NO-DM
  • Relay Options : Auxiliary Contacts, Back EMF Suppression

Electrical Characteristics


  • Coil Resistance (OHM) : 160
  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 60
  • Contact Switching Voltage (Max) (VAC) : 115

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Product Mounting Feature Type : Mounting Hole

Operation/Application


  • Coil Magnetic System : Non-Polarized, Monostable
  • Current Type : DC
  • Shock Resistance : 50G's, 11ms

Other


  • Contact Current Class (AMP) : >50 - ≤200

Product Type Features


  • Relay & Contactor Type : General Purpose Contactor

Termination Features


  • Coil Termination & Connection Type : 10-32 UNF-2A Stud
  • Main Termination & Connection Type : 10-32 UNF-2A Stud

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Buy Now Datasheet
Relays - 5-1617818-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
OVERALL_TH

OVERALL_TH

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 5-1617818-0 5-1617818-0
Product Name Electromechanical Relays & Contactors Relays
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393194-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -22 to 185 F (-30 to 85 C)
AC Voltage 277 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1393139-7 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp 32 to 149 F (0.0 to 65 C)
DC Power 18.7 watts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1415055-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers