TE Connectivity Mid-Range Relays 5-1617804-2

Description
Contact Features Auxiliary Contacts : Without Contact Base Material : Silver Cadmium Oxide Mid-Range Relay Contact Arrangement : 3 Form C, 3PDT, 3 C/O Mid-Range Relay Contact Current Rating (AMP) : 25 Terminal Plating : Gold Electrical Characteristics Actuating System : DC Back EMF Suppression : With Coil Magnetic System : Polarized, Monostable Coil Suppression Diode : With Mid-Range Relay Coil Resistance (OHM) : 290 Mid-Range Relay Coil Voltage Rating (VDC) : 28 Mid-Range Relay Contact Switching (Max) : 230Vac (400Hz) Shock : 200G's, 6ms Vibration : 30G's, 33 - 3000Hz Mechanical Attachment Mid-Range Relay Mounting Type : Raised Vertical Flange Mount Product Type Features Enclosure Type : Hermetically Sealed Product Type : Relay Relay Type : Military/Aerospace Mid-Range Terminal Configuration : Socket Pins Usage Conditions Operating Temperature Range (DEGC) : -70 - 125
Request a Quote
Description
Contact Features Auxiliary Contacts : Without Contact Base Material : Silver Cadmium Oxide Mid-Range Relay Contact Arrangement : 3 Form C, 3PDT, 3 C/O Mid-Range Relay Contact Current Rating (AMP) : 25 Terminal Plating : Gold Electrical Characteristics Actuating System : DC Back EMF Suppression : With Coil Magnetic System : Polarized, Monostable Coil Suppression Diode : With Mid-Range Relay Coil Resistance (OHM) : 290 Mid-Range Relay Coil Voltage Rating (VDC) : 28 Mid-Range Relay Contact Switching (Max) : 230Vac (400Hz) Shock : 200G's, 6ms Vibration : 30G's, 33 - 3000Hz Mechanical Attachment Mid-Range Relay Mounting Type : Raised Vertical Flange Mount Product Type Features Enclosure Type : Hermetically Sealed Product Type : Relay Relay Type : Military/Aerospace Mid-Range Terminal Configuration : Socket Pins Usage Conditions Operating Temperature Range (DEGC) : -70 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mid-Range Relays - 5-1617804-2 - TE Connectivity
Berwyn, PA, United States
Mid-Range Relays
5-1617804-2
Mid-Range Relays 5-1617804-2
Contact Features Auxiliary Contacts : Without Contact Base Material : Silver Cadmium Oxide Mid-Range Relay Contact Arrangement : 3 Form C, 3PDT, 3 C/O Mid-Range Relay Contact Current Rating (AMP) : 25 Terminal Plating : Gold Electrical Characteristics Actuating System : DC Back EMF Suppression : With Coil Magnetic System : Polarized, Monostable Coil Suppression Diode : With Mid-Range Relay Coil Resistance (OHM) : 290 Mid-Range Relay Coil Voltage Rating (VDC) : 28 Mid-Range Relay Contact Switching (Max) : 230Vac (400Hz) Shock : 200G's, 6ms Vibration : 30G's, 33 - 3000Hz Mechanical Attachment Mid-Range Relay Mounting Type : Raised Vertical Flange Mount Product Type Features Enclosure Type : Hermetically Sealed Product Type : Relay Relay Type : Military/Aerospace Mid-Range Terminal Configuration : Socket Pins Usage Conditions Operating Temperature Range (DEGC) : -70 - 125

Contact Features


  • Auxiliary Contacts : Without
  • Contact Base Material : Silver Cadmium Oxide
  • Mid-Range Relay Contact Arrangement : 3 Form C, 3PDT, 3 C/O
  • Mid-Range Relay Contact Current Rating (AMP) : 25
  • Terminal Plating : Gold

Electrical Characteristics


  • Actuating System : DC
  • Back EMF Suppression : With
  • Coil Magnetic System : Polarized, Monostable
  • Coil Suppression Diode : With
  • Mid-Range Relay Coil Resistance (OHM) : 290
  • Mid-Range Relay Coil Voltage Rating (VDC) : 28
  • Mid-Range Relay Contact Switching (Max) : 230Vac (400Hz)
  • Shock : 200G's, 6ms
  • Vibration : 30G's, 33 - 3000Hz

Mechanical Attachment


  • Mid-Range Relay Mounting Type : Raised Vertical Flange Mount

Product Type Features


  • Enclosure Type : Hermetically Sealed
  • Product Type : Relay
  • Relay Type : Military/Aerospace Mid-Range
  • Terminal Configuration : Socket Pins

Usage Conditions


  • Operating Temperature Range (DEGC) : -70 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 5-1617804-2
Product Name Mid-Range Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Relays- Automotive Relays -  - Win Source Electronics
Specs
Mounting PCBoard
View Details
2 suppliers
TO-5/.100 Grid Relays - 1-1617574-0 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 36 volts
View Details
Electromechanical Relays & Contactors - 1-1393219-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Power Relays - 1-1415546-9 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details