Configuration Features Multiple Timing Ranges : Without Status Indicator Type : None
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Base Material : Silver Cadmium Oxide Delay Time : 90 seconds Time Delay Relay Contact Current Rating (AMP) : 115VAC, 10A@28VDC Type of Control : Fixed
Dimensions Dimensions (L x W x H) (Approximate) : 25.79 x 25.79 x 25.4 MM [1.015 x 1.015 x 1 INCH ]
Electrical Characteristics Actuating System : DC Time Delay Relay Input Voltage (VDC) : 28
Mechanical Attachment Time Delay Relay Mounting Type : Raised Vertical Flange Mount
Operation/Applicatio
n Mode of Operation : Delay on Release
Other Repeatability (Max) : ±10%
Product Type Features Enclosure Type : Hermetic Sealed Metallic Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay
Termination Features Termination Type : Solder Pin Terminal
Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Configuration Features
- Multiple Timing Ranges : Without
- Status Indicator Type : None
Contact Features
- Contact Arrangement : 2 Form C, DPDT, 2 C/O
- Contact Base Material : Silver Cadmium Oxide
- Delay Time : 90 seconds
- Time Delay Relay Contact Current Rating (AMP) : 115VAC, 10A@28VDC
- Type of Control : Fixed
Dimensions
- Dimensions (L x W x H) (Approximate) : 25.79 x 25.79 x 25.4 MM [1.015 x 1.015 x 1 INCH ]
Electrical Characteristics
- Actuating System : DC
- Time Delay Relay Input Voltage (VDC) : 28
Mechanical Attachment
- Time Delay Relay Mounting Type : Raised Vertical Flange Mount
Operation/Application
- Mode of Operation : Delay on Release
Other
- Repeatability (Max) : ±10%
Product Type Features
- Enclosure Type : Hermetic Sealed Metallic
- Magnetic Blow-Out Device : Without
- Product Category : Electromechanical Relays
- Product Type : Relay
- Relay Type : Time Delay
Termination Features
- Termination Type : Solder Pin Terminal
Usage Conditions
- Operating Temperature Range (DEGC) : -55 - 125