TE Connectivity Electromechanical Relays & Contactors 5-1617758-3

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 2 Form C DPDT-CO Relay Options : Back EMF Suppression Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin-Lead Electrical Characteristics Coil Resistance (OHM) : 500 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 5 Mechanical Attachment Product Mount Type : Panel & Printed Circuit Board Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Shock Resistance : 200G's, 6ms Vibration Resistance : 30G's, 70 - 3000Hz Other Contact Current Class (AMP) : >2 - ≤5 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 2 Form C DPDT-CO Relay Options : Back EMF Suppression Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin-Lead Electrical Characteristics Coil Resistance (OHM) : 500 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 5 Mechanical Attachment Product Mount Type : Panel & Printed Circuit Board Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Shock Resistance : 200G's, 6ms Vibration Resistance : 30G's, 70 - 3000Hz Other Contact Current Class (AMP) : >2 - ≤5 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 5-1617758-3 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
5-1617758-3
Electromechanical Relays & Contactors 5-1617758-3
Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 2 Form C DPDT-CO Relay Options : Back EMF Suppression Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin-Lead Electrical Characteristics Coil Resistance (OHM) : 500 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 5 Mechanical Attachment Product Mount Type : Panel & Printed Circuit Board Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Shock Resistance : 200G's, 6ms Vibration Resistance : 30G's, 70 - 3000Hz Other Contact Current Class (AMP) : >2 - ≤5 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Coil Special Features : Coil Suppression Diode
  • Contact Arrangement : 2 Form C DPDT-CO
  • Relay Options : Back EMF Suppression

Contact Features


  • Contact Material : Silver Cadmium Oxide
  • Terminal Plating : Tin-Lead

Electrical Characteristics


  • Coil Resistance (OHM) : 500
  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 5

Mechanical Attachment


  • Product Mount Type : Panel & Printed Circuit Board
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Coil Magnetic System : Polarized, Monostable
  • Current Type : DC
  • Shock Resistance : 200G's, 6ms
  • Vibration Resistance : 30G's, 70 - 3000Hz

Other


  • Contact Current Class (AMP) : >2 - ≤5

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 5-1617758-3 5-1617758-3
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1415536-9 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
6 suppliers
Relays - Power Relays, Over 2 Amps - 1-1393215-0 - Acme Chip Technology Co., Limited
Specs
Poles Single Pole (SP)
Throw Double Throw
DC Coil Voltage 12 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393117-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2.1 VA
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393117-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2.1 VA
View Details
2 suppliers