TE Connectivity Solid State Relays 5-1617353-5

Description
Body Features Device Package Style : DIP Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 1 Form A (NO) Dimensions Product Height : 4.82 MM  [.19 INCH ] Product Length : 22.6 MM  [.89 INCH ] Product Width : 13.46 MM  [.529 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 3.8 - 32 Isolation Voltage (VRMS) : 1000 Load Current Rating (MAMP) : 2 Load Voltage Rating (VDC) : 60 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Shock Resistance : 50G's, 11ms Packaging Features Packaging Method : Tray/Box Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Device Package Style : DIP Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 1 Form A (NO) Dimensions Product Height : 4.82 MM  [.19 INCH ] Product Length : 22.6 MM  [.89 INCH ] Product Width : 13.46 MM  [.529 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 3.8 - 32 Isolation Voltage (VRMS) : 1000 Load Current Rating (MAMP) : 2 Load Voltage Rating (VDC) : 60 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Shock Resistance : 50G's, 11ms Packaging Features Packaging Method : Tray/Box Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 5-1617353-5 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
5-1617353-5
Solid State Relays 5-1617353-5
Body Features Device Package Style : DIP Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 1 Form A (NO) Dimensions Product Height : 4.82 MM  [.19 INCH ] Product Length : 22.6 MM  [.89 INCH ] Product Width : 13.46 MM  [.529 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 3.8 - 32 Isolation Voltage (VRMS) : 1000 Load Current Rating (MAMP) : 2 Load Voltage Rating (VDC) : 60 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Shock Resistance : 50G's, 11ms Packaging Features Packaging Method : Tray/Box Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Device Package Style : DIP
  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 1 Form A (NO)

Dimensions


  • Product Height : 4.82 MM  [.19 INCH ]
  • Product Length : 22.6 MM  [.89 INCH ]
  • Product Width : 13.46 MM  [.529 INCH ]

Electrical Characteristics


  • Input Voltage Range (VDC) : 3.8 - 32
  • Isolation Voltage (VRMS) : 1000
  • Load Current Rating (MAMP) : 2
  • Load Voltage Rating (VDC) : 60

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Input Voltage Type : DC
  • Load Voltage Type : DC
  • Shock Resistance : 50G's, 11ms

Packaging Features


  • Packaging Method : Tray/Box

Termination Features


  • Relay Connection Type : PCB Termination
  • Terminal Configuration : Solder Pins

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Relays - 5-1617353-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Solid State Relays & Electronics CII

Solid State Relays & Electronics CII

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Solid State Relays
Product Number 5-1617353-5 5-1617353-5
Product Name Solid State Relays Relays
Approvals Not Yet Reviewed for EU ELV; RoHS
Unlock Full Specs
to access all available technical data