TE Connectivity Electromechanical Relays & Contactors 5-1617076-2

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 4 Form C 4PDT-CO Electrical Characteristics Coil Power Rating DC (WATT) : .975 Coil Resistance (OHM) : 720 Coil Voltage Rating (VDC) : 26.5 Contact Current Rating (AMP) : 2 Mechanical Attachment Product Mount Type : Panel & Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 100G's, 11ms Vibration Resistance : 30G's, 10 - 3000Hz Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : General Purpose Signal Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 4 Form C 4PDT-CO Electrical Characteristics Coil Power Rating DC (WATT) : .975 Coil Resistance (OHM) : 720 Coil Voltage Rating (VDC) : 26.5 Contact Current Rating (AMP) : 2 Mechanical Attachment Product Mount Type : Panel & Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 100G's, 11ms Vibration Resistance : 30G's, 10 - 3000Hz Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : General Purpose Signal Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 5-1617076-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
5-1617076-2
Electromechanical Relays & Contactors 5-1617076-2
Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 4 Form C 4PDT-CO Electrical Characteristics Coil Power Rating DC (WATT) : .975 Coil Resistance (OHM) : 720 Coil Voltage Rating (VDC) : 26.5 Contact Current Rating (AMP) : 2 Mechanical Attachment Product Mount Type : Panel & Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 100G's, 11ms Vibration Resistance : 30G's, 10 - 3000Hz Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : General Purpose Signal Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Coil Special Features : Coil Suppression Diode
  • Contact Arrangement : 4 Form C 4PDT-CO

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .975
  • Coil Resistance (OHM) : 720
  • Coil Voltage Rating (VDC) : 26.5
  • Contact Current Rating (AMP) : 2

Mechanical Attachment


  • Product Mount Type : Panel & Printed Circuit Board

Operation/Application


  • Coil Magnetic System : Non-Polarized, Monostable
  • Current Type : DC
  • Shock Resistance : 100G's, 11ms
  • Vibration Resistance : 30G's, 10 - 3000Hz

Other


  • Coil Power Rating Class (WATT) : >.6 - ≤1
  • Contact Current Class (AMP) : ≤2

Product Type Features


  • Relay & Contactor Type : General Purpose Signal Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Relays - 5-1617076-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
3SBH 4 POLE 1/5 S

3SBH 4 POLE 1/5 S

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 5-1617076-2 5-1617076-2
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393102-4 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers
General Purpose Relays - 1-1393231-9 - VAST STOCK CO., LIMITED
Specs
Relay Type General
View Details
Electromechanical Relays & Contactors - 1-1415534-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
AC Voltage 400 volts
DC Power 0.3600 watts
View Details
2 suppliers
Electromechanical Relay SPDT 8A 12VDC 627Ohm Through Hole - 785-1-1393225-0 - Utmel Electronic Limited
Specs
Approvals RoHS
DC Coil Voltage 12 volts
View Details