Win Source Part Number: 1041124-5-1617052-9
Category: Relays>Signal Relays, Up to 2 Amps
Series: SF5
Termination Style: PC Pin
Package: Bulk
Contact Form: DPDT (2 Form C)
Contact Material: Silver (Ag), Gold (Au)
Standard Package: 1
Coil Resistance: 2.5 kOhms
Coil Current: 8 mA
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 20VDC
Contact Rating (Current): 2 A
Switching Voltage: 115VAC, 28VDC - Max
Release Time: 10 ms
Seal Rating: Sealed - Hermetically
Mounting Type: Through Hole
Temperature Range - Operating: -65°C ~ 125°C
Alternative Parts (Cross-Reference): 5-1617052-95-1617052
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: SF5381J01,2266-5-161
Base Product Number: 1617052
RoHS Status: RoHS non-compliant
RELAY GEN PURPOSE DPDT 2A 20V
| Powell Electronics, Inc. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 5-1617052-9 | 1041124-5-1617052-9 | 5-1617052-9 |
| Product Name | Relays | Relays - Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard; Through Hole | Through Hole |