TE Connectivity Electromechanical Relays & Contactors 5-1617002-0

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 2 Form C DPDT-CO Electrical Characteristics Coil Power Rating DC (WATT) : 2.341 Coil Resistance (OHM) : 300 Coil Voltage Rating (VDC) : 26.5 Contact Current Rating (AMP) : 10 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 50G's, 11ms Vibration Resistance : 20G's, 10 - 2000Hz Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 2 Form C DPDT-CO Electrical Characteristics Coil Power Rating DC (WATT) : 2.341 Coil Resistance (OHM) : 300 Coil Voltage Rating (VDC) : 26.5 Contact Current Rating (AMP) : 10 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 50G's, 11ms Vibration Resistance : 20G's, 10 - 2000Hz Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 5-1617002-0 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
5-1617002-0
Electromechanical Relays & Contactors 5-1617002-0
Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 2 Form C DPDT-CO Electrical Characteristics Coil Power Rating DC (WATT) : 2.341 Coil Resistance (OHM) : 300 Coil Voltage Rating (VDC) : 26.5 Contact Current Rating (AMP) : 10 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 50G's, 11ms Vibration Resistance : 20G's, 10 - 2000Hz Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Coil Special Features : Coil Suppression Diode
  • Contact Arrangement : 2 Form C DPDT-CO

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 2.341
  • Coil Resistance (OHM) : 300
  • Coil Voltage Rating (VDC) : 26.5
  • Contact Current Rating (AMP) : 10

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Non-Polarized, Monostable
  • Current Type : DC
  • Shock Resistance : 50G's, 11ms
  • Vibration Resistance : 20G's, 10 - 2000Hz

Other


  • Coil Power Rating Class (WATT) : >1.5 - ≤3
  • Contact Current Class (AMP) : >5 - ≤10

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
Relays - 5-1617002-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
07 RELAY

07 RELAY

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 5-1617002-0 5-1617002-0
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Mini Relays - 1-1393302-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
DC Coil Voltage 12 volts
Resistance 72 ohms
View Details
3 suppliers
Signal Relays - 1-1393819-9 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393767-0 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -67 to 167 F (-55 to 75 C)
DC Power 0.1800 watts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393225-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers