TE Connectivity Electromechanical Relays & Contactors 5-1616970-9

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : None Contact Arrangement : SPST NO DB Contact Number of Poles : 1 Electrical Characteristics Coil Voltage Rating (VDC) : 32 Contact Current Rating (AMP) : 200 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Plate Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : Bus Bar
Request a Quote
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : None Contact Arrangement : SPST NO DB Contact Number of Poles : 1 Electrical Characteristics Coil Voltage Rating (VDC) : 32 Contact Current Rating (AMP) : 200 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Plate Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : Bus Bar
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 5-1616970-9 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
5-1616970-9
Electromechanical Relays & Contactors 5-1616970-9
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : None Contact Arrangement : SPST NO DB Contact Number of Poles : 1 Electrical Characteristics Coil Voltage Rating (VDC) : 32 Contact Current Rating (AMP) : 200 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Plate Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : Bus Bar

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Auxiliary Switch Contact Arrangement : None
  • Contact Arrangement : SPST NO DB
  • Contact Number of Poles : 1

Electrical Characteristics


  • Coil Voltage Rating (VDC) : 32
  • Contact Current Rating (AMP) : 200
  • Contact Switching Voltage (Max) (VDC) : 28

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Product Mounting Feature Type : Mounting Plate

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >50 - ≤200

Product Type Features


  • Relay & Contactor Type : General Purpose Contactor

Termination Features


  • Coil Termination & Connection Type : Flying Leads
  • Main Termination & Connection Type : Bus Bar
Buy Now
Relays - 5-1616970-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CONTACTOR 200 AMP SPST 28 VDC

CONTACTOR 200 AMP SPST 28 VDC

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 5-1616970-9 5-1616970-9
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393117-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2.1 VA
View Details
Electromechanical Relays & Contactors - 1-1393766-7 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -67 to 167 F (-55 to 75 C)
DC Power 0.9000 watts
View Details
3 suppliers
Solid State Relays - 1-1393030-6 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
4 suppliers