TE Connectivity Surface Mount Resistors 5-1614884-2

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM  [.022 INCH ] Product Length : 2 MM  [.079 INCH ] Product Width : 1.25 MM  [.049 INCH ] Electrical Characteristics Operating Voltage (V) : 100 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .1 Resistance Class : Up to 1kω Resistance Value (OHM) : 330 Industry Standards Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 0805 Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±25
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM  [.022 INCH ] Product Length : 2 MM  [.079 INCH ] Product Width : 1.25 MM  [.049 INCH ] Electrical Characteristics Operating Voltage (V) : 100 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .1 Resistance Class : Up to 1kω Resistance Value (OHM) : 330 Industry Standards Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 0805 Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 5-1614884-2 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
5-1614884-2
Surface Mount Resistors 5-1614884-2
Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM  [.022 INCH ] Product Length : 2 MM  [.079 INCH ] Product Width : 1.25 MM  [.049 INCH ] Electrical Characteristics Operating Voltage (V) : 100 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .1 Resistance Class : Up to 1kω Resistance Value (OHM) : 330 Industry Standards Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 0805 Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±25

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : .55 MM  [.022 INCH ]
  • Product Length : 2 MM  [.079 INCH ]
  • Product Width : 1.25 MM  [.049 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 100
  • Passive Component Tolerance (PCT) : .1
  • Power Rating (WATT) : .1
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 330

Industry Standards


  • Moisture Sensitivity Level : 1

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Thin Film
  • Package Size Code : 0805
  • Resistor Type : Precision Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±25
Buy Now Datasheet
SMD 0.1W 330ohm Resistor - 52-5-1614884-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 330ohm Resistor
52-5-1614884-2
SMD 0.1W 330ohm Resistor 52-5-1614884-2
Fixed Resistor, Thin Film, 0.1W, 330ohm, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0805, CHIP, ROHS COMPLIANT Product overview: 5-1614884-2 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 330ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 330ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-5-1614884-2 can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.1W, 330ohm, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0805, CHIP, ROHS COMPLIANT Product overview: 5-1614884-2 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 330ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 330ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-5-1614884-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 5-1614884-2 - 1133923-5-1614884-2 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - 5-1614884-2
1133923-5-1614884-2
Chip Resistor - Surface Mount - 5-1614884-2 1133923-5-1614884-2
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133923-5-1614884-2 Packaging: Cut Tape (CT) Termination: Solder Voltage Rating: 100 V Length: 2 mm Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Military Standard: Not Composition: Thin Film Height: 550 µm Number of Terminations: 2 Weight: 5.499807 mg Resistance: 330 Ω Power Rating: 100 mW Number of Resistors: 1 Number of Pins: 2 Width: 1.25 mm Categories: Chip Resistor - Surface Mount Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Depth: 1.25 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210080 Case Code (Imperial): 0805 Voltage Rating (DC): 200 V REACH SVHC: No SVHC ELV: Compliant Max Power Dissipation: 100 mW Max Operating Temperature: 155 °C Case Code (Metric): 2012

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1133923-5-1614884-2
Packaging: Cut Tape (CT)
Termination: Solder
Voltage Rating: 100 V
Length: 2 mm
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Military Standard: Not
Composition: Thin Film
Height: 550 µm
Number of Terminations: 2
Weight: 5.499807 mg
Resistance: 330 Ω
Power Rating: 100 mW
Number of Resistors: 1
Number of Pins: 2
Width: 1.25 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Depth: 1.25 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210080
Case Code (Imperial): 0805
Voltage Rating (DC): 200 V
REACH SVHC: No SVHC
ELV: Compliant
Max Power Dissipation: 100 mW
Max Operating Temperature: 155 °C
Case Code (Metric): 2012

Buy Now
Resistors - 5-1614884-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
5-1614884-2
Resistors 5-1614884-2
CPF 0805 330R 0.1% 25PPM 1K RL

CPF 0805 330R 0.1% 25PPM 1K RL

Buy Now
Swedesboro, NJ, United States
Resistors
5-1614884-2
Resistors 5-1614884-2
Resistors

Resistors

Buy Now

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 5-1614884-2 52-5-1614884-2 1133923-5-1614884-2 5-1614884-2
Product Name Surface Mount Resistors SMD 0.1W 330ohm Resistor Chip Resistor - Surface Mount - 5-1614884-2 Resistors
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 330 ohms 330 ohms 330 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614894-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1625873-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
View Details
3 suppliers
Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers