TE Connectivity 4000-04E07Bb999=Transformer Rohs Compliant Productsunlimited Te Connectivity 5-1611454-8

Description
4000-04E07BB999=TRAN SFORMER ROHS COMPLIANT: YES
Description
4000-04E07BB999=TRAN SFORMER ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 4000-04E07BB999 transformer is a Class II, UL1585 compliant device designed for inherently energy-limited applications. It features a primary voltage of 120V and a secondary voltage of 24V, with a power rating of 40VA. The transformer is equipped with quick connect terminals for easy installation and is suitable for foot or panel mounting. It is RoHS compliant, ensuring it meets environmental standards. This transformer is ideal for applications requiring reliable voltage conversion while maintaining safety and efficiency.

Datasheet Summary
Powered by GS/AI

The 4000-04E07BB999 transformer is a Class II, UL1585 compliant device designed for inherently energy-limited applications. It features a primary voltage of 120V and a secondary voltage of 24V, with a power rating of 40VA. The transformer is equipped with quick connect terminals for easy installation and is suitable for foot or panel mounting. It is RoHS compliant, ensuring it meets environmental standards. This transformer is ideal for applications requiring reliable voltage conversion while maintaining safety and efficiency.

Suppliers

Company
Product
Description
Supplier Links
4000-04E07Bb999=Transformer Rohs Compliant Productsunlimited Te Connectivity - 26K2218 - Newark, An Avnet Company
Chicago, IL, United States
4000-04E07Bb999=Transformer Rohs Compliant Productsunlimited Te Connectivity
26K2218
4000-04E07Bb999=Transformer Rohs Compliant Productsunlimited Te Connectivity 26K2218
4000-04E07BB999=TRAN SFORMER ROHS COMPLIANT: YES

4000-04E07BB999=TRANSFORMER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 26K2218
Product Name 4000-04E07Bb999=Transformer Rohs Compliant Productsunlimited Te Connectivity
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA02.0633N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 857-1330 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Type 20.24 - Modular step relay 16A - 202480480000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, LLOYD, CE-2, IMQ-grande, cRUus, ukca, RINA
NO 2
View Details