TE Connectivity ™ Power Relays, Over 2 Amps - 5-1611006-1 5-1611006-1

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1125182-5-1611006-1 Packaging: Bulk Termination: Screw Contact Material: Cadmium, Silver Operating Supply Voltage: 600 V Coil Resistance: 11 Ω Contact Current Rating: 30 A Relay Type: Contactor Coil Type: Non-Latching Coil Power: 7 W Number of Poles: 2 Categories: Power Relays,Over 2 Amps Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Lead Free: Not Applicable Mount: Panel RoHS: Compliant Min Operating Temperature: -40 °C Wire/Cable Gauge: 8 AWG ELV: Non-Compliant Flammability Rating: UL94 V-0 Throw Configuration: DPST Max Operating Temperature: 65 °C Coil Voltage (AC): 24 V
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1125182-5-1611006-1 Packaging: Bulk Termination: Screw Contact Material: Cadmium, Silver Operating Supply Voltage: 600 V Coil Resistance: 11 Ω Contact Current Rating: 30 A Relay Type: Contactor Coil Type: Non-Latching Coil Power: 7 W Number of Poles: 2 Categories: Power Relays,Over 2 Amps Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Lead Free: Not Applicable Mount: Panel RoHS: Compliant Min Operating Temperature: -40 °C Wire/Cable Gauge: 8 AWG ELV: Non-Compliant Flammability Rating: UL94 V-0 Throw Configuration: DPST Max Operating Temperature: 65 °C Coil Voltage (AC): 24 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 5-1611006-1 - 1125182-5-1611006-1 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - 5-1611006-1
1125182-5-1611006-1
Power Relays, Over 2 Amps - 5-1611006-1 1125182-5-1611006-1
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1125182-5-1611006-1 Packaging: Bulk Termination: Screw Contact Material: Cadmium, Silver Operating Supply Voltage: 600 V Coil Resistance: 11 Ω Contact Current Rating: 30 A Relay Type: Contactor Coil Type: Non-Latching Coil Power: 7 W Number of Poles: 2 Categories: Power Relays,Over 2 Amps Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Lead Free: Not Applicable Mount: Panel RoHS: Compliant Min Operating Temperature: -40 °C Wire/Cable Gauge: 8 AWG ELV: Non-Compliant Flammability Rating: UL94 V-0 Throw Configuration: DPST Max Operating Temperature: 65 °C Coil Voltage (AC): 24 V

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1125182-5-1611006-1
Packaging: Bulk
Termination: Screw
Contact Material: Cadmium, Silver
Operating Supply Voltage: 600 V
Coil Resistance: 11 Ω
Contact Current Rating: 30 A
Relay Type: Contactor
Coil Type: Non-Latching
Coil Power: 7 W
Number of Poles: 2
Categories: Power Relays,Over 2 Amps
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Lead Free: Not Applicable
Mount: Panel
RoHS: Compliant
Min Operating Temperature: -40 °C
Wire/Cable Gauge: 8 AWG
ELV: Non-Compliant
Flammability Rating: UL94 V-0
Throw Configuration: DPST
Max Operating Temperature: 65 °C
Coil Voltage (AC): 24 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category High Voltage Relays
Product Number 1125182-5-1611006-1
Product Name Power Relays, Over 2 Amps - 5-1611006-1
AC Coil Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays, Over 2 Amps - 39-G5PZ-1A-XDC12-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Mounting TH
View Details
Power Relays - 1232085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details