Configuration Features Wiring Configuration : WYE (4 wire + ground)
Electrical Characteristics Current Rating (AMP) : 42 Leakage Current (Max) (230VAC, 50Hz) : 11 Operating Voltage (VAC) : 520
Mechanical Attachment Product Mount Type : Chassis Mount
Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block
Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Configuration Features
- Wiring Configuration : WYE (4 wire + ground)
Electrical Characteristics
- Current Rating (AMP) : 42
- Leakage Current (Max) (230VAC, 50Hz) : 11
- Operating Voltage (VAC) : 520
Mechanical Attachment
- Product Mount Type : Chassis Mount
Product Type Features
- Filtering Requirements : Filtered
- Input Termination Type : Terminal Block
- Output Termination Type : Terminal Block
Usage Conditions
- Operating Temperature Range (DEGC) : -25 - 85