TE Connectivity Power Entry Modules 5-1609987-7

Description
Body Features Product Orientation : Vertical Dimensions Panel Thickness (Recommended) : .13 - 1 MM  [.005 - .039 INCH ] Electrical Characteristics Current Rating (AMP) : 15 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2.1 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 3.65 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Slide-In (Short Edge Retention) Product Type Features Filter Connector Type : IEC 60320-1 C-14 Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Orientation : Vertical Dimensions Panel Thickness (Recommended) : .13 - 1 MM  [.005 - .039 INCH ] Electrical Characteristics Current Rating (AMP) : 15 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2.1 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 3.65 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Slide-In (Short Edge Retention) Product Type Features Filter Connector Type : IEC 60320-1 C-14 Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules - 5-1609987-7 - TE Connectivity
Berwyn, PA, United States
Power Entry Modules
5-1609987-7
Power Entry Modules 5-1609987-7
Body Features Product Orientation : Vertical Dimensions Panel Thickness (Recommended) : .13 - 1 MM  [.005 - .039 INCH ] Electrical Characteristics Current Rating (AMP) : 15 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2.1 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 3.65 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Slide-In (Short Edge Retention) Product Type Features Filter Connector Type : IEC 60320-1 C-14 Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]

Body Features


  • Product Orientation : Vertical

Dimensions


  • Panel Thickness (Recommended) : .13 - 1 MM  [.005 - .039 INCH ]

Electrical Characteristics


  • Current Rating (AMP) : 15
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2.1
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 3.65
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Panel Mount Feature Type : Slide-In (Short Edge Retention)

Product Type Features


  • Filter Connector Type : IEC 60320-1 C-14
  • Filter Type : Power Line
  • Filtering Requirements : Filtered
  • Ground Choke Option : No

Usage Conditions


  • Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Buy Now Datasheet
AC Power Entry Modules - 5-1609987-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
AC Power Entry Modules
5-1609987-7
AC Power Entry Modules 5-1609987-7
Power Entry Enhanced Performance

Power Entry Enhanced Performance

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Power Connectors Power Connectors
Product Number 5-1609987-7 5-1609987-7
Product Name Power Entry Modules AC Power Entry Modules
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 2-6609101-2 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
AC Power Entry Modules - 1-6609945-9 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Power Entry Modules - 2-1609109-7 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
3 suppliers