TE Connectivity Quick Disconnects 5-160558-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter Range : 2.31 - 3.3 MM  [.091 - .13 INCH ] Product Length : 19.4 MM  [.763 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .51 - 1.65 Wire Size (AWG) : 20 - 15 Electrical Characteristics Voltage Rating (V) : 250 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Locking Lance Height : 1.1 MM  [.043 INCH ] Mating Retention Type : Locking Lance Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter Range : 2.31 - 3.3 MM  [.091 - .13 INCH ] Product Length : 19.4 MM  [.763 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .51 - 1.65 Wire Size (AWG) : 20 - 15 Electrical Characteristics Voltage Rating (V) : 250 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Locking Lance Height : 1.1 MM  [.043 INCH ] Mating Retention Type : Locking Lance Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 5-160558-1 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
5-160558-1
Quick Disconnects 5-160558-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter Range : 2.31 - 3.3 MM  [.091 - .13 INCH ] Product Length : 19.4 MM  [.763 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .51 - 1.65 Wire Size (AWG) : 20 - 15 Electrical Characteristics Voltage Rating (V) : 250 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Locking Lance Height : 1.1 MM  [.043 INCH ] Mating Retention Type : Locking Lance Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Compatible Insulation Diameter Range : 2.31 - 3.3 MM  [.091 - .13 INCH ]
  • Product Length : 19.4 MM  [.763 INCH ]
  • Terminal Material Thickness : .41 MM  [.016 INCH ]
  • Wire Size (MMSQ) : .51 - 1.65
  • Wire Size (AWG) : 20 - 15

Electrical Characteristics


  • Voltage Rating (V) : 250

Industry Standards


  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Locking Lance Height : 1.1 MM  [.043 INCH ]
  • Mating Retention Type : Locking Lance
  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 5000

Product Type Features


  • Insertion Force : Normal

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A107126TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A107126TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A107126TR-ND
CONN QC RCPT 15.5-20AWG 0.250

CONN QC RCPT 15.5-20AWG 0.250

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A107126CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A107126CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A107126CT-ND
CONN QC RCPT 15.5-20AWG 0.250

CONN QC RCPT 15.5-20AWG 0.250

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
5-160558-1
Terminals 5-160558-1
Terminals RECPT 6.35 x 0.81 mm

Terminals RECPT 6.35 x 0.81 mm

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 5-160558-1 A107126TR-ND A107126CT-ND 5-160558-1
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors Terminals - Quick Connects, Quick Disconnect Connectors Terminals
Material Unplated Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1377175-2 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 15 to 17 AWG
View Details
2 suppliers
Connector Contacts - 104506-4 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 1-175196-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details