TE Connectivity Electronic Connector 5-160526-9

Description
Quick Disconnect Terminal, 5-20AWG, 6.35mm Tab, Tin Plated Bronze, Non-Insulated Product overview: 5-160526-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-5-160526-9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quick Disconnect Terminal, 5-20AWG, 6.35mm Tab, Tin Plated Bronze, Non-Insulated Product overview: 5-160526-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-5-160526-9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-5-160526-9
Electronic Connector 392-5-160526-9
Quick Disconnect Terminal, 5-20AWG, 6.35mm Tab, Tin Plated Bronze, Non-Insulated Product overview: 5-160526-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-5-160526-9 can be used for catalog matching and distributor lookup.

Quick Disconnect Terminal, 5-20AWG, 6.35mm Tab, Tin Plated Bronze, Non-Insulated Product overview: 5-160526-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-5-160526-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1365072-5-160526-9 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1365072-5-160526-9
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1365072-5-160526-9
Win Source Part Number: 1365072-5-160526-9 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Fastin-Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 160526 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 ECCN: EAR99 Wire Gauge: 15.5-20 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.756" (19.20mm) Termination: Crimp Contact Material: Phosphor Bronze Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.305" (7.75mm) Insulation Diameter: 0.091" ~ 0.130" (2.31mm ~ 3.30mm)

Win Source Part Number: 1365072-5-160526-9
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Fastin-Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 160526
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
ECCN: EAR99
Wire Gauge: 15.5-20 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.756" (19.20mm)
Termination: Crimp
Contact Material: Phosphor Bronze
Terminal Type: Standard
Gender: Female
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.305" (7.75mm)
Insulation Diameter: 0.091" ~ 0.130" (2.31mm ~ 3.30mm)

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A123036TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A123036TR-ND
Quick Connects, Quick Disconnect Connectors A123036TR-ND
"0.250"" (6.35mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A123036CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A123036CT-ND
Quick Connects, Quick Disconnect Connectors A123036CT-ND
"0.250"" (6.35mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Contacts - 5-160526-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
5-160526-9
Contacts 5-160526-9
FF 250 REC 0.5-1.5MM2 TPPB

FF 250 REC 0.5-1.5MM2 TPPB

Buy Now
Swedesboro, NJ, United States
Contacts
5-160526-9
Contacts 5-160526-9
FASTIN-FASTON STRIP

FASTIN-FASTON STRIP

Buy Now
Swedesboro, NJ, United States
Contacts
5-160526-9
Contacts 5-160526-9
Contacts

Contacts

Buy Now
Quick Connects, Quick Disconnect Connectors - 5-160526-9 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
5-160526-9
Quick Connects, Quick Disconnect Connectors 5-160526-9
CONN QC RCPT 15.5-20AWG 0.250

CONN QC RCPT 15.5-20AWG 0.250

Supplier's Site Datasheet
Fastin-Faston Recep 6,35 Rohs Compliant Amp - Te Connectivity - 15H8108 - Newark, An Avnet Company
Chicago, IL, United States
Fastin-Faston Recep 6,35 Rohs Compliant Amp - Te Connectivity
15H8108
Fastin-Faston Recep 6,35 Rohs Compliant Amp - Te Connectivity 15H8108
FASTIN-FASTON RECEP 6,35 ROHS COMPLIANT: YES

FASTIN-FASTON RECEP 6,35 ROHS COMPLIANT: YES

Supplier's Site
Female Disconnect, 6.35Mm, 20-15Awg Rohs Compliant Amp - Te Connectivity - 70AH7617 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 20-15Awg Rohs Compliant Amp - Te Connectivity
70AH7617
Female Disconnect, 6.35Mm, 20-15Awg Rohs Compliant Amp - Te Connectivity 70AH7617
FEMALE DISCONNECT, 6.35MM, 20-15AWG ROHS COMPLIANT: YES

FEMALE DISCONNECT, 6.35MM, 20-15AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-5-160526-9 1365072-5-160526-9 A123036TR-ND 5-160526-9 5-160526-9 15H8108
Product Name Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Contacts Quick Connects, Quick Disconnect Connectors Fastin-Faston Recep 6,35 Rohs Compliant Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1502-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details