TE Connectivity Quick Connects, Quick Disconnect Connectors 5-160506-1

Description
250 FASTON REC. IS
Request a Quote Datasheet
Description
250 FASTON REC. IS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 17-5-160506-1-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
17-5-160506-1-ND
Quick Connects, Quick Disconnect Connectors 17-5-160506-1-ND
250 FASTON REC. IS

250 FASTON REC. IS

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Female Disconnect, 6.35Mm, 20-15Awg; Product Range Amp - Te Connectivity - 64AH9775 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 20-15Awg; Product Range Amp - Te Connectivity
64AH9775
Female Disconnect, 6.35Mm, 20-15Awg; Product Range Amp - Te Connectivity 64AH9775
FEMALE DISCONNECT, 6.35MM, 20-15AWG; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:15AWG; RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 20-15AWG; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:15AWG; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-5-160506-1-ND 5-160506-1 64AH9775
Product Name Quick Connects, Quick Disconnect Connectors Female Disconnect, 6.35Mm, 20-15Awg; Product Range Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-MG-A360-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® Pak Connectors Flexible Conduit Clamp & Hardware Pak - 110G10 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details