TE Connectivity Electronic Connector 5-160490-2

Description
Brass Tin Receptacle Terminal 5-20AWG 4.75mm Tab Product overview: 5-160490-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-5-160490-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Brass Tin Receptacle Terminal 5-20AWG 4.75mm Tab Product overview: 5-160490-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-5-160490-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-5-160490-2
Electronic Connector 392-5-160490-2
Brass Tin Receptacle Terminal 5-20AWG 4.75mm Tab Product overview: 5-160490-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-5-160490-2 can be used for catalog matching and distributor lookup.

Brass Tin Receptacle Terminal 5-20AWG 4.75mm Tab Product overview: 5-160490-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-5-160490-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects- Terminals- Quick Connects- Quick Disconnect Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Terminals- Quick Connects- Quick Disconnect Connectors
Connectors, Interconnects- Terminals- Quick Connects- Quick Disconnect Connectors
Manufacturer: TE Connectivity Category: Connectors, Interconnects- Terminals- Quick Connects- Quick Disconnect Connectors Series: Faston Package: Bulk Product Status: Active Terminal Type: Standard Gender: Female Tab Width: 0.187" (4.75mm) Tab Thickness: 0.032" (0.81mm) Termination: Crimp

Manufacturer: TE Connectivity
Category: Connectors, Interconnects- Terminals- Quick Connects- Quick Disconnect Connectors
Series: Faston
Package: Bulk
Product Status: Active
Terminal Type: Standard
Gender: Female
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.032" (0.81mm)
Termination: Crimp

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A106565-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A106565-ND
Quick Connects, Quick Disconnect Connectors A106565-ND
"0.187"" (4.75mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Disconnect Terminal, Female Quick Disconnect, Faston 187 Series, 0.187
Chicago, IL, United States
Quick Disconnect Terminal, Female Quick Disconnect, Faston 187 Series, 0.187" X 0.032" Rohs Compliant Amp - Te Connectivity
52R4213
Quick Disconnect Terminal, Female Quick Disconnect, Faston 187 Series, 0.187" X 0.032" Rohs Compliant Amp - Te Connectivity 52R4213
Quick Disconnect Terminal, Female Quick Disconnect, FASTON 187 Series, 0.187" x 0.032" RoHS Compliant: Yes

Quick Disconnect Terminal, Female Quick Disconnect, FASTON 187 Series, 0.187" x 0.032" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-5-160490-2 A106565-ND 52R4213
Product Name Electronic Connector Connectors, Interconnects- Terminals- Quick Connects- Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Quick Disconnect Terminal, Female Quick Disconnect, Faston 187 Series, 0.187" X 0.032" Rohs Compliant Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1289-ST-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
4 suppliers
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
SMPM Mini-Lock Connectors: High Frequency Performance up to 110 GHz -  - Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector
View Details