TE Connectivity Quick Disconnects 5-160483-5

Description
Body Features Insulation Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Thickness : .7 MM  [.028 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range (MM) : 2.7 - 3.6 Product Length : 20.88 MM  [.822 INCH ] Wire Size (MMSQ) : .32 - 1.3 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 640 - 2582 Packaging Features Packaging Method : Reel Packaging Quantity : 3500 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Partially Insulated
Request a Quote
Description
Body Features Insulation Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Thickness : .7 MM  [.028 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range (MM) : 2.7 - 3.6 Product Length : 20.88 MM  [.822 INCH ] Wire Size (MMSQ) : .32 - 1.3 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 640 - 2582 Packaging Features Packaging Method : Reel Packaging Quantity : 3500 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Partially Insulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 5-160483-5 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
5-160483-5
Quick Disconnects 5-160483-5
Body Features Insulation Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Thickness : .7 MM  [.028 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range (MM) : 2.7 - 3.6 Product Length : 20.88 MM  [.822 INCH ] Wire Size (MMSQ) : .32 - 1.3 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 640 - 2582 Packaging Features Packaging Method : Reel Packaging Quantity : 3500 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Insulation Material : Nylon

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Phosphor Bronze
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .7 MM  [.028 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range (MM) : 2.7 - 3.6
  • Product Length : 20.88 MM  [.822 INCH ]
  • Wire Size (MMSQ) : .32 - 1.3
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 640 - 2582

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 3500

Product Type Features


  • Insertion Force : Normal

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 5-160483-5
Product Name Quick Disconnects
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163082-0 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Quick Disconnects - 1-180453-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 13 to 17 AWG
View Details
Magnet Wire Terminals - 1-1394429-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 31 to 33 AWG
View Details