TE Connectivity Electronic Connector 5-160446-5

Description
FF 250 Receptacle, Brass, Tin Plated, Insulated, Straight Product overview: 5-160446-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-5-160446-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FF 250 Receptacle, Brass, Tin Plated, Insulated, Straight Product overview: 5-160446-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-5-160446-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-5-160446-5
Electronic Connector 392-5-160446-5
FF 250 Receptacle, Brass, Tin Plated, Insulated, Straight Product overview: 5-160446-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-5-160446-5 can be used for catalog matching and distributor lookup.

FF 250 Receptacle, Brass, Tin Plated, Insulated, Straight Product overview: 5-160446-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-5-160446-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364800-5-160446-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364800-5-160446-5
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364800-5-160446-5
Win Source Part Number: 1364800-5-160446-5 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Fastin-Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 160446 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 ECCN: EAR99 Wire Gauge: 13.5-17 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.756" (19.20mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.305" (7.75mm) Insulation Diameter: 0.118" ~ 0.161" (3.00mm ~ 4.09mm)

Win Source Part Number: 1364800-5-160446-5
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Fastin-Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 160446
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
ECCN: EAR99
Wire Gauge: 13.5-17 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.756" (19.20mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.305" (7.75mm)
Insulation Diameter: 0.118" ~ 0.161" (3.00mm ~ 4.09mm)

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A107125CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107125CT-ND
Quick Connects, Quick Disconnect Connectors A107125CT-ND
"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A107125TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107125TR-ND
Quick Connects, Quick Disconnect Connectors A107125TR-ND
"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Contacts - 5-160446-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
5-160446-5
Contacts 5-160446-5
FF 250 REC 1.0-2.5MM2 TBBR

FF 250 REC 1.0-2.5MM2 TBBR

Buy Now
Swedesboro, NJ, United States
Contacts
5-160446-5
Contacts 5-160446-5
Contacts

Contacts

Buy Now
Quick Connects, Quick Disconnect Connectors - 5-160446-5 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
5-160446-5
Quick Connects, Quick Disconnect Connectors 5-160446-5
CONN QC RCPT 13.5-17AWG 0.250

CONN QC RCPT 13.5-17AWG 0.250

Supplier's Site Datasheet
Female Disconnect, 6.35Mm, 17-13Awg; Product Range Amp - Te Connectivity - 52R4212 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 17-13Awg; Product Range Amp - Te Connectivity
52R4212
Female Disconnect, 6.35Mm, 17-13Awg; Product Range Amp - Te Connectivity 52R4212
FEMALE DISCONNECT, 6.35MM, 17-13AWG; Product Range:FASTIN-ON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:17AWG; Wire Size AWG Max:13AWG; RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 17-13AWG; Product Range:FASTIN-ON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:17AWG; Wire Size AWG Max:13AWG; RoHS Compliant: Yes

Supplier's Site Datasheet
6,35 Fastin-Faston Recep Rohs Compliant Amp - Te Connectivity - 15H8085 - Newark, An Avnet Company
Chicago, IL, United States
6,35 Fastin-Faston Recep Rohs Compliant Amp - Te Connectivity
15H8085
6,35 Fastin-Faston Recep Rohs Compliant Amp - Te Connectivity 15H8085
6,35 FASTIN-FASTON RECEP ROHS COMPLIANT: YES

6,35 FASTIN-FASTON RECEP ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-5-160446-5 1364800-5-160446-5 A107125CT-ND 5-160446-5 5-160446-5 52R4212 15H8085
Product Name Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Contacts Quick Connects, Quick Disconnect Connectors Female Disconnect, 6.35Mm, 17-13Awg; Product Range Amp - Te Connectivity 6,35 Fastin-Faston Recep Rohs Compliant Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products