TE Connectivity Quick Connects, Quick Disconnect Connectors 5-160446-2

Description
"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A107124CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107124CT-ND
Quick Connects, Quick Disconnect Connectors A107124CT-ND
"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A107124TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107124TR-ND
Quick Connects, Quick Disconnect Connectors A107124TR-ND
"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-5-160446-2
Electronic Connector 392-5-160446-2
Female Receptacle Terminal, 5-17AWG, 6.35mm Tab, Tin Plated Bronze Product overview: 5-160446-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-5-160446-2 can be used for catalog matching and distributor lookup.

Female Receptacle Terminal, 5-17AWG, 6.35mm Tab, Tin Plated Bronze Product overview: 5-160446-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-5-160446-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 5-160446-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
5-160446-2
Contacts 5-160446-2
FF 250 REC 1.0-2.5MM2 TPPB

FF 250 REC 1.0-2.5MM2 TPPB

Buy Now
Sheung Wan, Hong Kong
Terminals
5-160446-2
Terminals 5-160446-2
Terminals RECPT 6.35 x 0.81 mm Reel of 5000

Terminals RECPT 6.35 x 0.81 mm Reel of 5000

Buy Now Datasheet
Female Disconnect, 6.35Mm, 17-13Awg; Product Range Amp - Te Connectivity - 18AH0332 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 17-13Awg; Product Range Amp - Te Connectivity
18AH0332
Female Disconnect, 6.35Mm, 17-13Awg; Product Range Amp - Te Connectivity 18AH0332
FEMALE DISCONNECT, 6.35MM, 17-13AWG; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:17AWG; Wire Size AWG Max:13AWG; RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 17-13AWG; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:17AWG; Wire Size AWG Max:13AWG; RoHS Compliant: Yes

Supplier's Site
Female Disconnect, 6.35Mm, 17-13Awg; Product Range Amp - Te Connectivity - 32AH7377 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 17-13Awg; Product Range Amp - Te Connectivity
32AH7377
Female Disconnect, 6.35Mm, 17-13Awg; Product Range Amp - Te Connectivity 32AH7377
FEMALE DISCONNECT, 6.35MM, 17-13AWG; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:17AWG; Wire Size AWG Max:13AWG; RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 17-13AWG; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:17AWG; Wire Size AWG Max:13AWG; RoHS Compliant: Yes

Supplier's Site
6,35 Fastin-Faston Recep Rohs Compliant Amp - Te Connectivity - 15H8083 - Newark, An Avnet Company
Chicago, IL, United States
6,35 Fastin-Faston Recep Rohs Compliant Amp - Te Connectivity
15H8083
6,35 Fastin-Faston Recep Rohs Compliant Amp - Te Connectivity 15H8083
6,35 FASTIN-FASTON RECEP ROHS COMPLIANT: YES

6,35 FASTIN-FASTON RECEP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A107124CT-ND 392-5-160446-2 5-160446-2 5-160446-2 18AH0332 15H8083
Product Name Quick Connects, Quick Disconnect Connectors Electronic Connector Contacts Terminals Female Disconnect, 6.35Mm, 17-13Awg; Product Range Amp - Te Connectivity 6,35 Fastin-Faston Recep Rohs Compliant Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-03 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
75 Ohm RCA Connector, Straight Plug - 110218 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details