TE Connectivity Quick Connects, Quick Disconnect Connectors 5-160433-6

Description
"0.187"" (4.75mm) Quick Connect Female 15-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 15-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A107200TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107200TR-ND
Quick Connects, Quick Disconnect Connectors A107200TR-ND
"0.187"" (4.75mm) Quick Connect Female 15-20 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 15-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A107200CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107200CT-ND
Quick Connects, Quick Disconnect Connectors A107200CT-ND
"0.187"" (4.75mm) Quick Connect Female 15-20 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 15-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-5-160433-6
Electronic Connector 392-5-160433-6
Faston 187 Receptacle, Brass/Tin, 15-20AWG, Straight Product overview: 5-160433-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-5-160433-6 can be used for catalog matching and distributor lookup.

Faston 187 Receptacle, Brass/Tin, 15-20AWG, Straight Product overview: 5-160433-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-5-160433-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364727-5-160433-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364727-5-160433-6
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364727-5-160433-6
Win Source Part Number: 1364727-5-160433-6 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 160433 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 15-20 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.591" (15.00mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.187" (4.75mm) Tab Thickness: 0.020" (0.51mm) Tab Length: 0.248" (6.30mm) Insulation Diameter: 0.091" ~ 0.130" (2.31mm ~ 3.30mm)

Win Source Part Number: 1364727-5-160433-6
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 160433
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 15-20 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.591" (15.00mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.020" (0.51mm)
Tab Length: 0.248" (6.30mm)
Insulation Diameter: 0.091" ~ 0.130" (2.31mm ~ 3.30mm)

Buy Now Datasheet
187 Faston Rec.is Rohs Compliant Amp - Te Connectivity - 15H8082 - Newark, An Avnet Company
Chicago, IL, United States
187 Faston Rec.is Rohs Compliant Amp - Te Connectivity
15H8082
187 Faston Rec.is Rohs Compliant Amp - Te Connectivity 15H8082
187 FASTON REC.IS ROHS COMPLIANT: YES

187 FASTON REC.IS ROHS COMPLIANT: YES

Supplier's Site
Quick Disconnect Terminal, Female Quick Disconnect, Faston 187 Series, 0.187
Chicago, IL, United States
Quick Disconnect Terminal, Female Quick Disconnect, Faston 187 Series, 0.187" X 0.02" Rohs Compliant Amp - Te Connectivity
74T0767
Quick Disconnect Terminal, Female Quick Disconnect, Faston 187 Series, 0.187" X 0.02" Rohs Compliant Amp - Te Connectivity 74T0767
Quick Disconnect Terminal, Female Quick Disconnect, FASTON 187 Series, 0.187" x 0.02" RoHS Compliant: Yes

Quick Disconnect Terminal, Female Quick Disconnect, FASTON 187 Series, 0.187" x 0.02" RoHS Compliant: Yes

Supplier's Site
Quick Connects, Quick Disconnect Connectors - 5-160433-6 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
5-160433-6
Quick Connects, Quick Disconnect Connectors 5-160433-6
CONN QC RCPT 15-20AWG 0.187

CONN QC RCPT 15-20AWG 0.187

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A107200TR-ND 392-5-160433-6 1364727-5-160433-6 15H8082 5-160433-6
Product Name Quick Connects, Quick Disconnect Connectors Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 187 Faston Rec.is Rohs Compliant Amp - Te Connectivity Quick Connects, Quick Disconnect Connectors
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products