TE Connectivity Quick Disconnects 5-160313-5

Description
Body Features Insulation Material : Nylon Contact Features Barrel Type : Closed Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Thickness : .8 MM  [.031 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Overall Length : 23.38 MM  [.937 INCH ] Wire Size (MMSQ) : 1 - 2.6 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5180 Packaging Features Packaging Method : Reel Packaging Quantity : 3500 Product Type Features Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Wire/Cable Type : Discrete Wire Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote
Description
Body Features Insulation Material : Nylon Contact Features Barrel Type : Closed Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Thickness : .8 MM  [.031 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Overall Length : 23.38 MM  [.937 INCH ] Wire Size (MMSQ) : 1 - 2.6 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5180 Packaging Features Packaging Method : Reel Packaging Quantity : 3500 Product Type Features Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Wire/Cable Type : Discrete Wire Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 5-160313-5 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
5-160313-5
Quick Disconnects 5-160313-5
Body Features Insulation Material : Nylon Contact Features Barrel Type : Closed Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Thickness : .8 MM  [.031 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Overall Length : 23.38 MM  [.937 INCH ] Wire Size (MMSQ) : 1 - 2.6 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5180 Packaging Features Packaging Method : Reel Packaging Quantity : 3500 Product Type Features Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Wire/Cable Type : Discrete Wire Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Body Features


  • Insulation Material : Nylon

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Phosphor Bronze
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Overall Length : 23.38 MM  [.937 INCH ]
  • Wire Size (MMSQ) : 1 - 2.6
  • Wire Size (AWG) : 17 - 13
  • Wire Size (CMA) : 2048 - 5180

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 3500

Product Type Features


  • Insertion Force : Normal
  • Sealable : No
  • Terminates To : Wire & Cable
  • Wire/Cable Type : Discrete Wire

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 5-160313-5
Product Name Quick Disconnects
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1377175-5 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 12 to 14 AWG
View Details
2 suppliers
Shielded Contacts - 033469-000 - TE Connectivity
Specs
North American 24 to 30 AWG
International 0.0500 to 0.2500 mm2
View Details
Splices - 1-1627139-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 17 to 20 AWG
International 0.5000 to 1 mm2
View Details
Quick Disconnects - 1-1627005-0 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details