TE Connectivity Wire-to-Board Jumpers & Shunts 5-1589699-5

Description
Body Features Wire & Cable Insulation Material : Fluoropolymer Wire Color (Base) : White Configuration Features Number of Positions : 25 Number of Rows : 1 Dimensions Product Length : 38.1 MM  [1.5 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Aluminum Mechanical Attachment Hardware Type : 1.0 mm Captive Jackscrew Mounting/Mating Hardware : With Product Type Features Compatible With Discrete Wire Type : Stranded PCB Jumper & Shunt Assembly Type : Plug-to-Receptacle (1:1)
Request a Quote
Description
Body Features Wire & Cable Insulation Material : Fluoropolymer Wire Color (Base) : White Configuration Features Number of Positions : 25 Number of Rows : 1 Dimensions Product Length : 38.1 MM  [1.5 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Aluminum Mechanical Attachment Hardware Type : 1.0 mm Captive Jackscrew Mounting/Mating Hardware : With Product Type Features Compatible With Discrete Wire Type : Stranded PCB Jumper & Shunt Assembly Type : Plug-to-Receptacle (1:1)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire-to-Board Jumpers & Shunts - 5-1589699-5 - TE Connectivity
Berwyn, PA, United States
Wire-to-Board Jumpers & Shunts
5-1589699-5
Wire-to-Board Jumpers & Shunts 5-1589699-5
Body Features Wire & Cable Insulation Material : Fluoropolymer Wire Color (Base) : White Configuration Features Number of Positions : 25 Number of Rows : 1 Dimensions Product Length : 38.1 MM  [1.5 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Aluminum Mechanical Attachment Hardware Type : 1.0 mm Captive Jackscrew Mounting/Mating Hardware : With Product Type Features Compatible With Discrete Wire Type : Stranded PCB Jumper & Shunt Assembly Type : Plug-to-Receptacle (1:1)

Body Features


  • Wire & Cable Insulation Material : Fluoropolymer
  • Wire Color (Base) : White

Configuration Features


  • Number of Positions : 25
  • Number of Rows : 1

Dimensions


  • Product Length : 38.1 MM  [1.5 INCH ]
  • Wire Size (MMSQ) : .05
  • Wire Size (AWG) : 30

Housing Features


  • Centerline (Pitch) : .64 MM  [.025 INCH ]
  • Housing Material : Aluminum

Mechanical Attachment


  • Hardware Type : 1.0 mm Captive Jackscrew
  • Mounting/Mating Hardware : With

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • PCB Jumper & Shunt Assembly Type : Plug-to-Receptacle (1:1)
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 5-1589699-5
Product Name Wire-to-Board Jumpers & Shunts
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 104257-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
8 suppliers