5-1589475-9 -- MICROMINIATURE & NANOMINIATURE D CONNECTORS
TE ConnectivityMicrominiature & Nanominiature D Connectors5-1589475-9
Description
Configuration Features Number of Positions : 25 Preloaded : Yes
Contact Features Contact Current Rating (Max) (AMP) : 1
Housing Features Centerline (Pitch) : 635 MM [.025 INCH ] Housing Material : Aluminum
Mechanical Attachment Connector Mounting Type : Fixing Screw Mounting Hardware : Without
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Board Product Type : Connector Wire Type : Stranded
Usage Conditions Operating Temperature Range : -200 - 200 DEGC [-328 - 392 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Configuration Features Number of Positions : 25 Preloaded : Yes
Contact Features Contact Current Rating (Max) (AMP) : 1
Housing Features Centerline (Pitch) : 635 MM [.025 INCH ] Housing Material : Aluminum
Mechanical Attachment Connector Mounting Type : Fixing Screw Mounting Hardware : Without
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Board Product Type : Connector Wire Type : Stranded
Usage Conditions Operating Temperature Range : -200 - 200 DEGC [-328 - 392 DEGF ]
Microminiature & Nanominiature D Connectors
5-1589475-9
Microminiature & Nanominiature D Connectors
5-1589475-9
Configuration Features Number of Positions : 25 Preloaded : Yes
Contact Features Contact Current Rating (Max) (AMP) : 1
Housing Features Centerline (Pitch) : 635 MM [.025 INCH ] Housing Material : Aluminum
Mechanical Attachment Connector Mounting Type : Fixing Screw Mounting Hardware : Without
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Board Product Type : Connector Wire Type : Stranded
Usage Conditions Operating Temperature Range : -200 - 200 DEGC [-328 - 392 DEGF ]
Configuration Features
Number of Positions : 25
Preloaded : Yes
Contact Features
Contact Current Rating (Max) (AMP) : 1
Housing Features
Centerline (Pitch) : 635 MM [.025 INCH ]
Housing Material : Aluminum
Mechanical Attachment
Connector Mounting Type : Fixing Screw
Mounting Hardware : Without
Product Type Features
Connector & Contact Terminates To : Wire & Cable
Connector & Housing Type : Plug
Connector System : Wire-to-Board
Product Type : Connector
Wire Type : Stranded
Usage Conditions
Operating Temperature Range : -200 - 200 DEGC [-328 - 392 DEGF ]
Buy Now
Technical Specifications
TE Connectivity
Product Category
Electrical Connectors
Product Number
5-1589475-9
Product Name
Microminiature & Nanominiature D Connectors
Connector Type
Micro Connector and Nano Connector; Wire to Board Connector