TE Connectivity Coax Connectors 5-1589070-1

Description
Body Features Body Material : Aluminum Body Plating Material : Electroless Nickel Configuration Features Number of Coaxial Contacts : 9 Number of Positions : 9 PCB Mount Orientation : Horizontal Contact Features RF Connector Center Contact Plating Material : Gold (Au) Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Mechanical Attachment Connector Mounting Type : Board Mount RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency Range (GHZ) : 60 - 1 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Compatible With RF Cable Type : RG 178 Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board RF Connector Style : Plug RF Interface : Nanominiature Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Body Material : Aluminum Body Plating Material : Electroless Nickel Configuration Features Number of Coaxial Contacts : 9 Number of Positions : 9 PCB Mount Orientation : Horizontal Contact Features RF Connector Center Contact Plating Material : Gold (Au) Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Mechanical Attachment Connector Mounting Type : Board Mount RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency Range (GHZ) : 60 - 1 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Compatible With RF Cable Type : RG 178 Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board RF Connector Style : Plug RF Interface : Nanominiature Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 5-1589070-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
5-1589070-1
Coax Connectors 5-1589070-1
Body Features Body Material : Aluminum Body Plating Material : Electroless Nickel Configuration Features Number of Coaxial Contacts : 9 Number of Positions : 9 PCB Mount Orientation : Horizontal Contact Features RF Connector Center Contact Plating Material : Gold (Au) Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Mechanical Attachment Connector Mounting Type : Board Mount RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency Range (GHZ) : 60 - 1 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Compatible With RF Cable Type : RG 178 Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board RF Connector Style : Plug RF Interface : Nanominiature Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Body Material : Aluminum
  • Body Plating Material : Electroless Nickel

Configuration Features


  • Number of Coaxial Contacts : 9
  • Number of Positions : 9
  • PCB Mount Orientation : Horizontal

Contact Features


  • RF Connector Center Contact Plating Material : Gold (Au)

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Right Angle

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • RF Connector Coupling Mechanism : Screw
  • RF Contact Captivation Method : Solder

Operation/Application


  • Operating Frequency Range (GHZ) : 60 - 1

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Product Type Features


  • Compatible With RF Cable Type : RG 178
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Board
  • RF Connector Style : Plug
  • RF Interface : Nanominiature

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
D-Sub Connectors - 5-1589070-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5-1589070-1
D-Sub Connectors 5-1589070-1
Coax

Coax

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 5-1589070-1 5-1589070-1
Product Name Coax Connectors D-Sub Connectors
Connector Type Wire to Board Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products