TE Connectivity IC Sockets 5-1571552-6

Description
"24 (2 x 12) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
Request a Quote Datasheet
Description
"24 (2 x 12) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - A130955-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
A130955-ND
IC Sockets A130955-ND
"24 (2 x 12) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"

"24 (2 x 12) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"

Buy Now Datasheet
Ic Socket, Dip, 24 Position, 2.54Mm; No. Of Contacts Te Connectivity - 78K5677 - Newark, An Avnet Company
Chicago, IL, United States
Ic Socket, Dip, 24 Position, 2.54Mm; No. Of Contacts Te Connectivity
78K5677
Ic Socket, Dip, 24 Position, 2.54Mm; No. Of Contacts Te Connectivity 78K5677
IC SOCKET, DIP, 24 POSITION, 2.54MM; No. of Contacts:24Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:800 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

IC SOCKET, DIP, 24 POSITION, 2.54MM; No. of Contacts:24Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:800 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number A130955-ND 78K5677
Product Name IC Sockets Ic Socket, Dip, 24 Position, 2.54Mm; No. Of Contacts Te Connectivity
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26802-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
D-Sub Connector Assemblies - 2262-A98252-513-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NCS-ML4G-P - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
Turret Connectors - 1508-2 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Staking Flare
Mounting Through Hole
Coupling Single End
View Details
2 suppliers