"40 (2 x 20) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole"
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334093-5-1571552-2
Category: Connectors, Interconnects>Socket
Packaging: Tube
Type: DIP, 0.6" (15.24mm) Row Spacing
Features: Open Frame
Termination: Solder
Housing Material: Polyester
Material Flammability Rating: UL94 V-0
Standard Package: 12
Mounting: Through Hole
Number of Positions or Pins (Grid): 40 (2 x 20)
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 20.0µin (0.51µm)
Contact Material - Mating: Copper Alloy
Pitch - Post: 0.100" (2.54mm)
Contact Finish - Post: Tin-Lead
Contact Material - Post: Copper Alloy
Termination Post Length: 0.125" (3.18mm)
Contact Resistance: 10mOhm
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: -840-AG11D-ES-LF-SI-
Base Product Number: 1571552
Product Status: Obsolete
RoHS Status: RoHS Compliant
CONN IC DIP SOCKET 40POS GOLD
| DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A113792-ND | 1334093-5-1571552-2 | 5-1571552-2 |
| Product Name | IC Sockets | Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets | Sockets for ICs, Transistors |
| Mounting | Through Hole | Through Hole |