TE Connectivity Standard Edge Connectors 5-1571437-1

Description
Body Features Primary Product Color : Gray Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 27 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 2 Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 27 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 2 Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Edge Connectors - 5-1571437-1 - TE Connectivity
Berwyn, PA, United States
Standard Edge Connectors
5-1571437-1
Standard Edge Connectors 5-1571437-1
Body Features Primary Product Color : Gray Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 27 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 2 Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Positions : 27
  • Number of Rows : 3
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 2

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester GF

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Board to Board & Mezzanine Connectors - 5-1571437-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5-1571437-1
Board to Board & Mezzanine Connectors 5-1571437-1
27P TR VERT RCPT ASSY,EUROCARD

27P TR VERT RCPT ASSY,EUROCARD

Buy Now
DIN 41612 - A108183-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A108183-ND
DIN 41612 A108183-ND
27 Position Din Connector Receptacle, Female Sockets Gold Through Hole

27 Position Din Connector Receptacle, Female Sockets Gold Through Hole

Buy Now Datasheet
27P Tr Vert Rcpt Assy,eurocard Te Connectivity - 94AC8339 - Newark, An Avnet Company
Chicago, IL, United States
27P Tr Vert Rcpt Assy,eurocard Te Connectivity
94AC8339
27P Tr Vert Rcpt Assy,eurocard Te Connectivity 94AC8339
27P TR VERT RCPT ASSY,EUROCARD

27P TR VERT RCPT ASSY,EUROCARD

Supplier's Site
Backplane Connectors - DIN 41612 - 5-1571437-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
5-1571437-1
Backplane Connectors - DIN 41612 5-1571437-1
CONN DIN RCPT 27POS PCB GOLD

CONN DIN RCPT 27POS PCB GOLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5-1571437-1 5-1571437-1 A108183-ND 94AC8339 5-1571437-1
Product Name Standard Edge Connectors Board to Board & Mezzanine Connectors DIN 41612 27P Tr Vert Rcpt Assy,eurocard Te Connectivity Backplane Connectors - DIN 41612
Connector Type Board to Board Connector Board to Board Connector Receptacle, Female Sockets
Unlock Full Specs
to access all available technical data