TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5-1565089-1

Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 2 Dimensions Product Height : 4.31 MM  [.17 INCH ] Product Length : 8 MM  [.315 INCH ] Housing Features Centerline (Pitch) : 3.5 MM  [.137 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 2500 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 110 DEGC  [230 DEGF ] Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 2 Dimensions Product Height : 4.31 MM  [.17 INCH ] Product Length : 8 MM  [.315 INCH ] Housing Features Centerline (Pitch) : 3.5 MM  [.137 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 2500 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 110 DEGC  [230 DEGF ] Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5-1565089-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5-1565089-1
Connector Hardware, Mounts, Locks & Retainers 5-1565089-1
Body Features Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 2 Dimensions Product Height : 4.31 MM  [.17 INCH ] Product Length : 8 MM  [.315 INCH ] Housing Features Centerline (Pitch) : 3.5 MM  [.137 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 2500 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 110 DEGC  [230 DEGF ] Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PBT GF

Configuration Features


  • Number of Positions : 2

Dimensions


  • Product Height : 4.31 MM  [.17 INCH ]
  • Product Length : 8 MM  [.315 INCH ]

Housing Features


  • Centerline (Pitch) : 3.5 MM  [.137 INCH ]

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 2500

Product Type Features


  • Connector Hardware Accessory Type : Double Lock Plate
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 110 DEGC  [230 DEGF ]
  • Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Buy Now Datasheet
Rectangular Connector Accessories - 17-5-1565089-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
17-5-1565089-1-ND
Rectangular Connector Accessories 17-5-1565089-1-ND
GRACE INERTIA CONNECTOR 3.5 2P P

GRACE INERTIA CONNECTOR 3.5 2P P

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 5-1565089-1 17-5-1565089-1-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - A25948TR-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 26 AWG
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 102398-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
Rectangular Connector Accessories - A28740-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
3 suppliers