TE Connectivity Barrier Strips 5-1546686-0

Description
Body Features Barrier Strip Style : Dual Barrier Configuration Features Number of Levels : 1 Number of Positions : 5 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 25 Dimensions Wire Size (MMSQ) : .326 - 3.31 Wire Size (AWG) : 22 - 12 Electrical Characteristics Current Rating (Max) (AMP) : 25 Voltage Rating (V) : 300 Housing Features Centerline (Pitch) : 9.525 MM  [.375 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mounting Angle : Vertical Operation/Applicatio n Circuit Application : Power Product Type Features Block Style : Flat Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Product Type : Barrier Strip Termination Features Bottom Termination Type : Printed Circuit Pin Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Barrier Strip Style : Dual Barrier Configuration Features Number of Levels : 1 Number of Positions : 5 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 25 Dimensions Wire Size (MMSQ) : .326 - 3.31 Wire Size (AWG) : 22 - 12 Electrical Characteristics Current Rating (Max) (AMP) : 25 Voltage Rating (V) : 300 Housing Features Centerline (Pitch) : 9.525 MM  [.375 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mounting Angle : Vertical Operation/Applicatio n Circuit Application : Power Product Type Features Block Style : Flat Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Product Type : Barrier Strip Termination Features Bottom Termination Type : Printed Circuit Pin Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 5-1546686-0 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
5-1546686-0
Barrier Strips 5-1546686-0
Body Features Barrier Strip Style : Dual Barrier Configuration Features Number of Levels : 1 Number of Positions : 5 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 25 Dimensions Wire Size (MMSQ) : .326 - 3.31 Wire Size (AWG) : 22 - 12 Electrical Characteristics Current Rating (Max) (AMP) : 25 Voltage Rating (V) : 300 Housing Features Centerline (Pitch) : 9.525 MM  [.375 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mounting Angle : Vertical Operation/Applicatio n Circuit Application : Power Product Type Features Block Style : Flat Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Product Type : Barrier Strip Termination Features Bottom Termination Type : Printed Circuit Pin Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Barrier Strip Style : Dual Barrier

Configuration Features


  • Number of Levels : 1
  • Number of Positions : 5
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 25

Dimensions


  • Wire Size (MMSQ) : .326 - 3.31
  • Wire Size (AWG) : 22 - 12

Electrical Characteristics


  • Current Rating (Max) (AMP) : 25
  • Voltage Rating (V) : 300

Housing Features


  • Centerline (Pitch) : 9.525 MM  [.375 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mounting Angle : Vertical

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Block Style : Flat
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Product Type : Barrier Strip

Termination Features


  • Bottom Termination Type : Printed Circuit Pin

Usage Conditions


  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now
Barrier Terminal Blocks - 5-1546686-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
5-1546686-0
Barrier Terminal Blocks 5-1546686-0
Barrier Terminal Blocks 6PCV-05-002=BRASS COMBO NKL PL

Barrier Terminal Blocks 6PCV-05-002=BRASS COMBO NKL PL

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 5-1546686-0 5-1546686-0
Product Name Barrier Strips Barrier Terminal Blocks
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
# of Contacts 5
Contacts Pitch 9.53 mm (0.38 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546685-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 26
View Details
3 suppliers
Barrier Strips - 1-1546840-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 14
View Details
Barrier Strips - 1-1546842-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 12
View Details