TE Connectivity Barrier Strips 5-1546307-2

Description
Body Features Barrier Strip Style : Dual Barrier Color : Black Configuration Features Number of Levels : 1 Number of Positions : 2 Number of Rows : 2 Contact Features Blade Size : 4.75 x .51 MM  [.187 x .02 INCH ] Contact Current Rating (Max) (AMP) : 20 Quick Connect Blade Style : 45°, One Sided/90°, One Sided Terminal Material : Brass Terminal Plating Material : Tin Dimensions Length : 93.98 MM  [3.7 INCH ] Wire Size (MMSQ) : .3 - 3 Wire Size (AWG) : 22 - 12 Electrical Characteristics Current Rating (Max) (AMP) : 20 Voltage Rating (V) : 300 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Angle : Vertical Mounting Ears : With Mounting Insert : Without Mounting Options : End Mounting Ears Screw Head Type : Combo Phil-Slot Screw Material : Steel Screw Plating Material : Nickel Screw Size : 6-32 Top Termination Type : Quick Connect Blades Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Barrier Strip Termination Features Bottom Termination Type : Non-Feed Through Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Body Features Barrier Strip Style : Dual Barrier Color : Black Configuration Features Number of Levels : 1 Number of Positions : 2 Number of Rows : 2 Contact Features Blade Size : 4.75 x .51 MM  [.187 x .02 INCH ] Contact Current Rating (Max) (AMP) : 20 Quick Connect Blade Style : 45°, One Sided/90°, One Sided Terminal Material : Brass Terminal Plating Material : Tin Dimensions Length : 93.98 MM  [3.7 INCH ] Wire Size (MMSQ) : .3 - 3 Wire Size (AWG) : 22 - 12 Electrical Characteristics Current Rating (Max) (AMP) : 20 Voltage Rating (V) : 300 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Angle : Vertical Mounting Ears : With Mounting Insert : Without Mounting Options : End Mounting Ears Screw Head Type : Combo Phil-Slot Screw Material : Steel Screw Plating Material : Nickel Screw Size : 6-32 Top Termination Type : Quick Connect Blades Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Barrier Strip Termination Features Bottom Termination Type : Non-Feed Through Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 5-1546307-2 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
5-1546307-2
Barrier Strips 5-1546307-2
Body Features Barrier Strip Style : Dual Barrier Color : Black Configuration Features Number of Levels : 1 Number of Positions : 2 Number of Rows : 2 Contact Features Blade Size : 4.75 x .51 MM  [.187 x .02 INCH ] Contact Current Rating (Max) (AMP) : 20 Quick Connect Blade Style : 45°, One Sided/90°, One Sided Terminal Material : Brass Terminal Plating Material : Tin Dimensions Length : 93.98 MM  [3.7 INCH ] Wire Size (MMSQ) : .3 - 3 Wire Size (AWG) : 22 - 12 Electrical Characteristics Current Rating (Max) (AMP) : 20 Voltage Rating (V) : 300 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Angle : Vertical Mounting Ears : With Mounting Insert : Without Mounting Options : End Mounting Ears Screw Head Type : Combo Phil-Slot Screw Material : Steel Screw Plating Material : Nickel Screw Size : 6-32 Top Termination Type : Quick Connect Blades Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Barrier Strip Termination Features Bottom Termination Type : Non-Feed Through Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Barrier Strip Style : Dual Barrier
  • Color : Black

Configuration Features


  • Number of Levels : 1
  • Number of Positions : 2
  • Number of Rows : 2

Contact Features


  • Blade Size : 4.75 x .51 MM  [.187 x .02 INCH ]
  • Contact Current Rating (Max) (AMP) : 20
  • Quick Connect Blade Style : 45°, One Sided/90°, One Sided
  • Terminal Material : Brass
  • Terminal Plating Material : Tin

Dimensions


  • Length : 93.98 MM  [3.7 INCH ]
  • Wire Size (MMSQ) : .3 - 3
  • Wire Size (AWG) : 22 - 12

Electrical Characteristics


  • Current Rating (Max) (AMP) : 20
  • Voltage Rating (V) : 300

Housing Features


  • Centerline (Pitch) : 9.53 MM  [.375 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mounting Angle : Vertical
  • Mounting Ears : With
  • Mounting Insert : Without
  • Mounting Options : End Mounting Ears
  • Screw Head Type : Combo Phil-Slot
  • Screw Material : Steel
  • Screw Plating Material : Nickel
  • Screw Size : 6-32
  • Top Termination Type : Quick Connect Blades

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Product Type : Barrier Strip

Termination Features


  • Bottom Termination Type : Non-Feed Through

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 5-1546307-2
Product Name Barrier Strips
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
# of Contacts 2
Contacts Pitch 9.53 mm (0.38 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437667-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Barrier Strips - 1-1546570-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers