TE Connectivity Standard Edge Connectors 5-1534643-3

Description
Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 6 Number of Rows : 1 PCB Mount Orientation : Right Angle Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Color : Natural Housing Material : Nylon 6/6 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board
Request a Quote
Description
Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 6 Number of Rows : 1 PCB Mount Orientation : Right Angle Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Color : Natural Housing Material : Nylon 6/6 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Edge Connectors - 5-1534643-3 - TE Connectivity
Berwyn, PA, United States
Standard Edge Connectors
5-1534643-3
Standard Edge Connectors 5-1534643-3
Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 6 Number of Rows : 1 PCB Mount Orientation : Right Angle Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Color : Natural Housing Material : Nylon 6/6 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Positions : 6
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Color : Natural
  • Housing Material : Nylon 6/6

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 5-1534643-3
Product Name Standard Edge Connectors
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102156-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers