TE Connectivity Microminiature & Nanominiature D Connectors 5-1532020-8

Description
Body Features Insulation Color : Black Configuration Features Number of Positions : 9 Preloaded : Yes Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 50 Contact Type : Pin Housing Features Housing Material : Polyphenylene Sulfide (PPS) Mechanical Attachment Mounting Hardware : None Other Comment : Also available in military grade. Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Product Type : Connector
Request a Quote
Description
Body Features Insulation Color : Black Configuration Features Number of Positions : 9 Preloaded : Yes Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 50 Contact Type : Pin Housing Features Housing Material : Polyphenylene Sulfide (PPS) Mechanical Attachment Mounting Hardware : None Other Comment : Also available in military grade. Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Product Type : Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microminiature & Nanominiature D Connectors - 5-1532020-8 - TE Connectivity
Berwyn, PA, United States
Microminiature & Nanominiature D Connectors
5-1532020-8
Microminiature & Nanominiature D Connectors 5-1532020-8
Body Features Insulation Color : Black Configuration Features Number of Positions : 9 Preloaded : Yes Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 50 Contact Type : Pin Housing Features Housing Material : Polyphenylene Sulfide (PPS) Mechanical Attachment Mounting Hardware : None Other Comment : Also available in military grade. Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Product Type : Connector

Body Features


  • Insulation Color : Black

Configuration Features


  • Number of Positions : 9
  • Preloaded : Yes

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness (MICIN) : 50
  • Contact Type : Pin

Housing Features


  • Housing Material : Polyphenylene Sulfide (PPS)

Mechanical Attachment


  • Mounting Hardware : None

Other


  • Comment : Also available in military grade.

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Product Type : Connector
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 5-1532020-8
Product Name Microminiature & Nanominiature D Connectors
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-1532180-7 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Pre-Terminated Flying Leads
Mounting Panel Mount
View Details
2 suppliers
Data Bus Connectors - 014939-000 - TE Connectivity
Specs
Termination Solder
View Details