TE Connectivity Connector, Rj45, Plug, 8P8C, 1Port, Cat6; Modular Connector Type Amp - Te Connectivity 5-1479184-3

Description
CONNECTOR, RJ45, PLUG, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RJ45, PLUG, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rj45, Plug, 8P8C, 1Port, Cat6; Modular Connector Type Amp - Te Connectivity - 55M7374 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Plug, 8P8C, 1Port, Cat6; Modular Connector Type Amp - Te Connectivity
55M7374
Connector, Rj45, Plug, 8P8C, 1Port, Cat6; Modular Connector Type Amp - Te Connectivity 55M7374
CONNECTOR, RJ45, PLUG, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, RJ45, PLUG, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55M7374
Product Name Connector, Rj45, Plug, 8P8C, 1Port, Cat6; Modular Connector Type Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin Test Probe -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
M12 Series Connectors: Robust and Reliable M12 Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details